Visual Sound, Inc. Wireless Microphone Instrumental System WMS 40 PRO INSTRUMENTAL

Description
AKG Acoustics, U.S. Highly versatile. The WMS 40 PRO instrumental sets. The convenient PT 40 PRO bodypack is the smallest and lightest transmitter in its class. It can be used with many AKG miniature microphones. *The supplied MKG L cable allows an electric guitar or bass to be connected directly to the transmitter. *The Instrumental Set FLEXX system boasts selectable frequencies and optimum transmission reliability. *The Instrumental Set Dual system is your best choice for two-channel applications. *The Guitar/Vocal Set system includes a GB 40 guitarbug transmitter. To sing and play with wireless mobility, all you need to do is connect the GB 40 to your guitar or bass, put on the C 444 L head-worn microphone, and power up.
Description
AKG Acoustics, U.S. Highly versatile. The WMS 40 PRO instrumental sets. The convenient PT 40 PRO bodypack is the smallest and lightest transmitter in its class. It can be used with many AKG miniature microphones. *The supplied MKG L cable allows an electric guitar or bass to be connected directly to the transmitter. *The Instrumental Set FLEXX system boasts selectable frequencies and optimum transmission reliability. *The Instrumental Set Dual system is your best choice for two-channel applications. *The Guitar/Vocal Set system includes a GB 40 guitarbug transmitter. To sing and play with wireless mobility, all you need to do is connect the GB 40 to your guitar or bass, put on the C 444 L head-worn microphone, and power up.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wireless Microphone Instrumental System
WMS 40 PRO INSTRUMENTAL
Wireless Microphone Instrumental System WMS 40 PRO INSTRUMENTAL
AKG Acoustics, U.S. Highly versatile. The WMS 40 PRO instrumental sets. The convenient PT 40 PRO bodypack is the smallest and lightest transmitter in its class. It can be used with many AKG miniature microphones. *The supplied MKG L cable allows an electric guitar or bass to be connected directly to the transmitter. *The Instrumental Set FLEXX system boasts selectable frequencies and optimum transmission reliability. *The Instrumental Set Dual system is your best choice for two-channel applications. *The Guitar/Vocal Set system includes a GB 40 guitarbug transmitter. To sing and play with wireless mobility, all you need to do is connect the GB 40 to your guitar or bass, put on the C 444 L head-worn microphone, and power up.

AKG Acoustics, U.S.

Highly versatile. The WMS 40 PRO instrumental sets. The convenient PT 40 PRO bodypack is the smallest and lightest transmitter in its class. It can be used with many AKG miniature microphones.
*The supplied MKG L cable allows an electric guitar or bass to be connected directly to the transmitter.
*The Instrumental Set FLEXX system boasts selectable frequencies and optimum transmission reliability.
*The Instrumental Set Dual system is your best choice for two-channel applications.
*The Guitar/Vocal Set system includes a GB 40 guitarbug transmitter. To sing and play with wireless mobility, all you need to do is connect the GB 40 to your guitar or bass, put on the C 444 L head-worn microphone, and power up.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40 PRO INSTRUMENTAL
Product Name Wireless Microphone Instrumental System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details