Visual Sound, Inc. VHF Wireless Microphone/Transmitter WM/T-PRO

Description
Azden Corporation Handheld microphone with built-in transmitter. 2-channel switchable. Standby switch to mute audio. Rubberized coating for reduced touch" noise. Uses a single "AA" battery. Transmits on the standard "PRO" frequencies (169.445MHz and 170.245MHz).
Description
Azden Corporation Handheld microphone with built-in transmitter. 2-channel switchable. Standby switch to mute audio. Rubberized coating for reduced touch" noise. Uses a single "AA" battery. Transmits on the standard "PRO" frequencies (169.445MHz and 170.245MHz).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
VHF Wireless Microphone/Transmitter
WM/T-PRO
VHF Wireless Microphone/Transmitter WM/T-PRO
Azden Corporation Handheld microphone with built-in transmitter. 2-channel switchable. Standby switch to mute audio. Rubberized coating for reduced touch" noise. Uses a single "AA" battery. Transmits on the standard "PRO" frequencies (169.445MHz and 170.245MHz).

Azden Corporation

Handheld microphone with built-in transmitter. 2-channel switchable. Standby switch to mute audio. Rubberized coating for reduced touch" noise. Uses a single "AA" battery. Transmits on the standard "PRO" frequencies (169.445MHz and 170.245MHz).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WM/T-PRO
Product Name VHF Wireless Microphone/Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details