Visual Sound, Inc. Indoor omni-directional wall mount microphones with push-to-talk switch WM-625S

Description
Astatic Commercial Audio Products Indoor omni-directional wall mount microphones For intercom and P.A. applications in security access and warehouses and factories and schools & fast food outlets. Frequency response tailored for crisp clear speech intelligibility and communication. Push-To-Talk option (DPDT switch). Brushed stainless steel duplex plate. Mounting screws included.
Description
Astatic Commercial Audio Products Indoor omni-directional wall mount microphones For intercom and P.A. applications in security access and warehouses and factories and schools & fast food outlets. Frequency response tailored for crisp clear speech intelligibility and communication. Push-To-Talk option (DPDT switch). Brushed stainless steel duplex plate. Mounting screws included.

Suppliers

Company
Product
Description
Supplier Links
Indoor omni-directional wall mount microphones with push-to-talk switch - WM-625S - Visual Sound, Inc.
Broomall, PA, USA
Indoor omni-directional wall mount microphones with push-to-talk switch
WM-625S
Indoor omni-directional wall mount microphones with push-to-talk switch WM-625S
Astatic Commercial Audio Products Indoor omni-directional wall mount microphones For intercom and P.A. applications in security access and warehouses and factories and schools & fast food outlets. Frequency response tailored for crisp clear speech intelligibility and communication. Push-To-Talk option (DPDT switch). Brushed stainless steel duplex plate. Mounting screws included.

Astatic Commercial Audio Products

Indoor omni-directional wall mount microphones

For intercom and P.A. applications in security access and warehouses and factories and schools & fast food outlets. Frequency response tailored for crisp clear speech intelligibility and communication. Push-To-Talk option (DPDT switch). Brushed stainless steel duplex plate. Mounting screws included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WM-625S
Product Name Indoor omni-directional wall mount microphones with push-to-talk switch
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details