Visual Sound, Inc. Handheld Microphone WM-4200

Description
TOA Electronics, Inc. with 64 channel frequency agile *64 channel frequency-agile *Optimized for speech and vocals/singing *Dynamic mic element *Unidirectional, cardioid pattern *Low handling noise *Ten hours continuous operation from one nine volt battery *Low battery indication *Mic clip and carrying pouch included *Compatible with receiver models: WT-5800, WT-5805, WT-5810, WT-4820, WT-4800 (disc.), WT-4810 (disc.)
Description
TOA Electronics, Inc. with 64 channel frequency agile *64 channel frequency-agile *Optimized for speech and vocals/singing *Dynamic mic element *Unidirectional, cardioid pattern *Low handling noise *Ten hours continuous operation from one nine volt battery *Low battery indication *Mic clip and carrying pouch included *Compatible with receiver models: WT-5800, WT-5805, WT-5810, WT-4820, WT-4800 (disc.), WT-4810 (disc.)

Suppliers

Company
Product
Description
Supplier Links
Handheld Microphone - WM-4200 - Visual Sound, Inc.
Broomall, PA, USA
Handheld Microphone
WM-4200
Handheld Microphone WM-4200
TOA Electronics, Inc. with 64 channel frequency agile *64 channel frequency-agile *Optimized for speech and vocals/singing *Dynamic mic element *Unidirectional, cardioid pattern *Low handling noise *Ten hours continuous operation from one nine volt battery *Low battery indication *Mic clip and carrying pouch included *Compatible with receiver models: WT-5800, WT-5805, WT-5810, WT-4820, WT-4800 (disc.), WT-4810 (disc.)

TOA Electronics, Inc. with 64 channel frequency agile

*64 channel frequency-agile
*Optimized for speech and vocals/singing
*Dynamic mic element
*Unidirectional, cardioid pattern
*Low handling noise
*Ten hours continuous operation from one nine volt battery
*Low battery indication
*Mic clip and carrying pouch included
*Compatible with receiver models: WT-5800, WT-5805, WT-5810, WT-4820, WT-4800 (disc.), WT-4810 (disc.)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WM-4200
Product Name Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details