Visual Sound, Inc. Replacement windscreen for SGM-2X (long) Windscreen for SGM-2X long

Description
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.
Description
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement windscreen for SGM-2X (long)
Windscreen for SGM-2X long
Replacement windscreen for SGM-2X (long) Windscreen for SGM-2X long
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.

Azden Corporation

Weight 1.00 lbs....

Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Windscreen for SGM-2X long
Product Name Replacement windscreen for SGM-2X (long)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details