Visual Sound, Inc. Electret Condenser Headset Microphone, With Preamplifier WH30XLR

Description
Shure Incorporated Headworn Cardiod Dynamic Microphone with 10 ft Cable and In-Line Preamplifier. The Shure Model WH30 is designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser cartridge suitable for all applications where mobility, comfort, low microphone-visibilit y, and high sound quality are required. Because of its cardioid (unidirectional) pickup pattern, the WH30 provides isolation from extraneous sound sources and high gain-before-feedback . For wired applications, the WH30XLR is supplied with a 1.5m (5 ft.) hi-flex cable and high quality mic preamplifier (RPM420) with a three pin XLR connector. The RPM420 preamplifier requires phantom power from any 11 - 52 V source. Smooth, natural frequency response comparable to professional condenser hand-held microphones Lightweight wireframe and headband adjust for a secure, comfortable fit Extra-strong, small-diameter microphone cable resists breakage Moisture-proof cartridge housing Sturdy gooseneck-boom holds mic securely in place lsolation shock mount for reduced handling noise Matte black finish for low visibility High input clipping level helps avoid overload distortion Low self-noise and high sound pressure level capability Reliable at temperature and humidity extremes
Description
Shure Incorporated Headworn Cardiod Dynamic Microphone with 10 ft Cable and In-Line Preamplifier. The Shure Model WH30 is designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser cartridge suitable for all applications where mobility, comfort, low microphone-visibilit y, and high sound quality are required. Because of its cardioid (unidirectional) pickup pattern, the WH30 provides isolation from extraneous sound sources and high gain-before-feedback . For wired applications, the WH30XLR is supplied with a 1.5m (5 ft.) hi-flex cable and high quality mic preamplifier (RPM420) with a three pin XLR connector. The RPM420 preamplifier requires phantom power from any 11 - 52 V source. Smooth, natural frequency response comparable to professional condenser hand-held microphones Lightweight wireframe and headband adjust for a secure, comfortable fit Extra-strong, small-diameter microphone cable resists breakage Moisture-proof cartridge housing Sturdy gooseneck-boom holds mic securely in place lsolation shock mount for reduced handling noise Matte black finish for low visibility High input clipping level helps avoid overload distortion Low self-noise and high sound pressure level capability Reliable at temperature and humidity extremes

Suppliers

Company
Product
Description
Supplier Links
Electret Condenser Headset Microphone, With Preamplifier - WH30XLR - Visual Sound, Inc.
Broomall, PA, USA
Electret Condenser Headset Microphone, With Preamplifier
WH30XLR
Electret Condenser Headset Microphone, With Preamplifier WH30XLR
Shure Incorporated Headworn Cardiod Dynamic Microphone with 10 ft Cable and In-Line Preamplifier. The Shure Model WH30 is designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser cartridge suitable for all applications where mobility, comfort, low microphone-visibilit y, and high sound quality are required. Because of its cardioid (unidirectional) pickup pattern, the WH30 provides isolation from extraneous sound sources and high gain-before-feedback . For wired applications, the WH30XLR is supplied with a 1.5m (5 ft.) hi-flex cable and high quality mic preamplifier (RPM420) with a three pin XLR connector. The RPM420 preamplifier requires phantom power from any 11 - 52 V source. Smooth, natural frequency response comparable to professional condenser hand-held microphones Lightweight wireframe and headband adjust for a secure, comfortable fit Extra-strong, small-diameter microphone cable resists breakage Moisture-proof cartridge housing Sturdy gooseneck-boom holds mic securely in place lsolation shock mount for reduced handling noise Matte black finish for low visibility High input clipping level helps avoid overload distortion Low self-noise and high sound pressure level capability Reliable at temperature and humidity extremes

Shure Incorporated

Headworn Cardiod Dynamic Microphone with 10 ft Cable and In-Line Preamplifier.

The Shure Model WH30 is designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser cartridge suitable for all applications where mobility, comfort, low microphone-visibility, and high sound quality are required. Because of its cardioid (unidirectional) pickup pattern, the WH30 provides isolation from extraneous sound sources and high gain-before-feedback. For wired applications, the WH30XLR is supplied with a 1.5m (5 ft.) hi-flex cable and high quality mic preamplifier (RPM420) with a three pin XLR connector. The RPM420 preamplifier requires phantom power from any 11 - 52 V source.

  • Smooth, natural frequency response comparable to professional condenser hand-held microphones
  • Lightweight wireframe and headband adjust for a secure, comfortable fit
  • Extra-strong, small-diameter microphone cable resists breakage
  • Moisture-proof cartridge housing
  • Sturdy gooseneck-boom holds mic securely in place
  • lsolation shock mount for reduced handling noise
  • Matte black finish for low visibility
  • High input clipping level helps avoid overload distortion
  • Low self-noise and high sound pressure level capability
  • Reliable at temperature and humidity extremes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WH30XLR
Product Name Electret Condenser Headset Microphone, With Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details