Visual Sound, Inc. Cardioid Headworn Dynamic Microphone with 4-Pin Mini Connector (TA4F) WH20TQG

Description
Shure Incorporated-- The Shure WH20TQG is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. The Shure WH20TQG is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. It fits securely for active microphone users, such as aerobics instructors and musicians, with low visibility for stage appearances. The WH20TQG is suitable for any voice communications application where comfort and reliability are required. This provides greater gain-before-feedback and isolation from ambient noise and other unwanted sound sources, such as air-conditioning, musical instruments and loudspeakers. A carefully shaped frequency response includes a voice-frequency presence peak and a low-frequency rolloff to compensate for the proximity effect inherent in cardioid microphones during close-talk operation. Features miniature four-pin female Tini Q-G® connector for direct connection to Shure wireless body pack transmitters Lightweight wireframe and headband adjust for a secure, comfortable fit Extra-strong, small-diameter attached microphone cable resists breakage Collapsible microphone boom for easy storage and transportation Smooth, natural frequency response comparable to high-quality dynamic hand-held vocal microphones High input clipping level eliminates overload distortion Reliable at temperature and humidity extremes Supplied foam windscreen and clothing clip
Description
Shure Incorporated-- The Shure WH20TQG is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. The Shure WH20TQG is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. It fits securely for active microphone users, such as aerobics instructors and musicians, with low visibility for stage appearances. The WH20TQG is suitable for any voice communications application where comfort and reliability are required. This provides greater gain-before-feedback and isolation from ambient noise and other unwanted sound sources, such as air-conditioning, musical instruments and loudspeakers. A carefully shaped frequency response includes a voice-frequency presence peak and a low-frequency rolloff to compensate for the proximity effect inherent in cardioid microphones during close-talk operation. Features miniature four-pin female Tini Q-G® connector for direct connection to Shure wireless body pack transmitters Lightweight wireframe and headband adjust for a secure, comfortable fit Extra-strong, small-diameter attached microphone cable resists breakage Collapsible microphone boom for easy storage and transportation Smooth, natural frequency response comparable to high-quality dynamic hand-held vocal microphones High input clipping level eliminates overload distortion Reliable at temperature and humidity extremes Supplied foam windscreen and clothing clip

Suppliers

Company
Product
Description
Supplier Links
Cardioid Headworn Dynamic Microphone with 4-Pin Mini Connector (TA4F) - WH20TQG - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Headworn Dynamic Microphone with 4-Pin Mini Connector (TA4F)
WH20TQG
Cardioid Headworn Dynamic Microphone with 4-Pin Mini Connector (TA4F) WH20TQG
Shure Incorporated-- The Shure WH20TQG is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. The Shure WH20TQG is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. It fits securely for active microphone users, such as aerobics instructors and musicians, with low visibility for stage appearances. The WH20TQG is suitable for any voice communications application where comfort and reliability are required. This provides greater gain-before-feedback and isolation from ambient noise and other unwanted sound sources, such as air-conditioning, musical instruments and loudspeakers. A carefully shaped frequency response includes a voice-frequency presence peak and a low-frequency rolloff to compensate for the proximity effect inherent in cardioid microphones during close-talk operation. Features miniature four-pin female Tini Q-G® connector for direct connection to Shure wireless body pack transmitters Lightweight wireframe and headband adjust for a secure, comfortable fit Extra-strong, small-diameter attached microphone cable resists breakage Collapsible microphone boom for easy storage and transportation Smooth, natural frequency response comparable to high-quality dynamic hand-held vocal microphones High input clipping level eliminates overload distortion Reliable at temperature and humidity extremes Supplied foam windscreen and clothing clip

Shure Incorporated-- The Shure WH20TQG is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup.

The Shure WH20TQG is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. It fits securely for active microphone users, such as aerobics instructors and musicians, with low visibility for stage appearances. The WH20TQG is suitable for any voice communications application where comfort and reliability are required. This provides greater gain-before-feedback and isolation from ambient noise and other unwanted sound sources, such as air-conditioning, musical instruments and loudspeakers. A carefully shaped frequency response includes a voice-frequency presence peak and a low-frequency rolloff to compensate for the proximity effect inherent in cardioid microphones during close-talk operation.

  • Features miniature four-pin female Tini Q-G® connector for direct connection to Shure wireless body pack transmitters
  • Lightweight wireframe and headband adjust for a secure, comfortable fit
  • Extra-strong, small-diameter attached microphone cable resists breakage
  • Collapsible microphone boom for easy storage and transportation
  • Smooth, natural frequency response comparable to high-quality dynamic hand-held vocal microphones
  • High input clipping level eliminates overload distortion
  • Reliable at temperature and humidity extremes
  • Supplied foam windscreen and clothing clip
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WH20TQG
Product Name Cardioid Headworn Dynamic Microphone with 4-Pin Mini Connector (TA4F)
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details