Visual Sound, Inc. On-Camera VHF Wireless Receiver WDR-PRO-S

Description
Azden Corporation A VHF true diversity" receiver designed to help the videographer to create quality audio with less chance of dropouts. The nature of RF signals is such that they bounce off walls or structures creating "dead spots" or sudden loss of signal. The WDR-PROs with 2 selectable frequencies 2 front-end receivers inside the case and 2 antennas has been designed to overcome this inherent problem. Both receivers are set to the same frequency and the WDR-PRO's circuitry selects the receiver with the stronger signal from the microphone and accepts this signal. Hence less chance of dropouts. The LEDs on the WDR-PROs turn from red to green as one receiver and then the other receives a stronger signal. Optional mini-to-XLR and mini-to-1/4" phone plug cables are available. Receives on the "PROs" frequencies (171.105MHz or 171.845MHz).
Description
Azden Corporation A VHF true diversity" receiver designed to help the videographer to create quality audio with less chance of dropouts. The nature of RF signals is such that they bounce off walls or structures creating "dead spots" or sudden loss of signal. The WDR-PROs with 2 selectable frequencies 2 front-end receivers inside the case and 2 antennas has been designed to overcome this inherent problem. Both receivers are set to the same frequency and the WDR-PRO's circuitry selects the receiver with the stronger signal from the microphone and accepts this signal. Hence less chance of dropouts. The LEDs on the WDR-PROs turn from red to green as one receiver and then the other receives a stronger signal. Optional mini-to-XLR and mini-to-1/4" phone plug cables are available. Receives on the "PROs" frequencies (171.105MHz or 171.845MHz).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
On-Camera VHF Wireless Receiver
WDR-PRO-S
On-Camera VHF Wireless Receiver WDR-PRO-S
Azden Corporation A VHF true diversity" receiver designed to help the videographer to create quality audio with less chance of dropouts. The nature of RF signals is such that they bounce off walls or structures creating "dead spots" or sudden loss of signal. The WDR-PROs with 2 selectable frequencies 2 front-end receivers inside the case and 2 antennas has been designed to overcome this inherent problem. Both receivers are set to the same frequency and the WDR-PRO's circuitry selects the receiver with the stronger signal from the microphone and accepts this signal. Hence less chance of dropouts. The LEDs on the WDR-PROs turn from red to green as one receiver and then the other receives a stronger signal. Optional mini-to-XLR and mini-to-1/4" phone plug cables are available. Receives on the "PROs" frequencies (171.105MHz or 171.845MHz).

Azden Corporation

A VHF true diversity" receiver designed to help the videographer to create quality audio with less chance of dropouts. The nature of RF signals is such that they bounce off walls or structures creating "dead spots" or sudden loss of signal. The WDR-PROs with 2 selectable frequencies 2 front-end receivers inside the case and 2 antennas has been designed to overcome this inherent problem. Both receivers are set to the same frequency and the WDR-PRO's circuitry selects the receiver with the stronger signal from the microphone and accepts this signal. Hence less chance of dropouts. The LEDs on the WDR-PROs turn from red to green as one receiver and then the other receives a stronger signal. Optional mini-to-XLR and mini-to-1/4" phone plug cables are available. Receives on the "PROs" frequencies (171.105MHz or 171.845MHz).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WDR-PRO-S
Product Name On-Camera VHF Wireless Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details