Visual Sound, Inc. Hypercardioid Headworn Condenser Microphone WCM16

Description
Shure Incorporated The Shure Model WCM16 head-worn electret condenser microphone is intended for wireless use by performers, lecturers, and others who require the highest quality voice pickup with maximum mobility. Its wide frequency response, low RF susceptibility and reliable operation at temperature and humidity extremes make the WCM16 suitable for virtually any vocal application. When used with the Shure Body-Pack Transmitters, the performance of the WCM16 closely resembles the finest conventional vocal microphones. Extra lightweight, adjustable headband stays secure and virtually disappears while being worn Response comparable to finest conventional vocal microphones Hypercardioid polar pattern provides maximum isolation from vocalist's own instrument and those of other performers Uniform polar pattern at all frequencies for maximum gain before feedback High input clipping level eliminates overload distortion Supplied acoustic foam pop screen Reliable at temperature and humidity extremes
Description
Shure Incorporated The Shure Model WCM16 head-worn electret condenser microphone is intended for wireless use by performers, lecturers, and others who require the highest quality voice pickup with maximum mobility. Its wide frequency response, low RF susceptibility and reliable operation at temperature and humidity extremes make the WCM16 suitable for virtually any vocal application. When used with the Shure Body-Pack Transmitters, the performance of the WCM16 closely resembles the finest conventional vocal microphones. Extra lightweight, adjustable headband stays secure and virtually disappears while being worn Response comparable to finest conventional vocal microphones Hypercardioid polar pattern provides maximum isolation from vocalist's own instrument and those of other performers Uniform polar pattern at all frequencies for maximum gain before feedback High input clipping level eliminates overload distortion Supplied acoustic foam pop screen Reliable at temperature and humidity extremes

Suppliers

Company
Product
Description
Supplier Links
Hypercardioid Headworn Condenser Microphone - WCM16 - Visual Sound, Inc.
Broomall, PA, USA
Hypercardioid Headworn Condenser Microphone
WCM16
Hypercardioid Headworn Condenser Microphone WCM16
Shure Incorporated The Shure Model WCM16 head-worn electret condenser microphone is intended for wireless use by performers, lecturers, and others who require the highest quality voice pickup with maximum mobility. Its wide frequency response, low RF susceptibility and reliable operation at temperature and humidity extremes make the WCM16 suitable for virtually any vocal application. When used with the Shure Body-Pack Transmitters, the performance of the WCM16 closely resembles the finest conventional vocal microphones. Extra lightweight, adjustable headband stays secure and virtually disappears while being worn Response comparable to finest conventional vocal microphones Hypercardioid polar pattern provides maximum isolation from vocalist's own instrument and those of other performers Uniform polar pattern at all frequencies for maximum gain before feedback High input clipping level eliminates overload distortion Supplied acoustic foam pop screen Reliable at temperature and humidity extremes

Shure Incorporated

The Shure Model WCM16 head-worn electret condenser microphone is intended for wireless use by performers, lecturers, and others who require the highest quality voice pickup with maximum mobility. Its wide frequency response, low RF susceptibility and reliable operation at temperature and humidity extremes make the WCM16 suitable for virtually any vocal application. When used with the Shure Body-Pack Transmitters, the performance of the WCM16 closely resembles the finest conventional vocal microphones.

  • Extra lightweight, adjustable headband stays secure and virtually disappears while being worn
  • Response comparable to finest conventional vocal microphones
  • Hypercardioid polar pattern provides maximum isolation from vocalist's own instrument and those of other performers
  • Uniform polar pattern at all frequencies for maximum gain before feedback
  • High input clipping level eliminates overload distortion
  • Supplied acoustic foam pop screen
  • Reliable at temperature and humidity extremes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WCM16
Product Name Hypercardioid Headworn Condenser Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details