Visual Sound, Inc. Confidea Wireless Delegate Interpretation Voting Unit, Microphone & Battery Pack WC-DIV-C

Description
Listen Technologies Corporation The Confidea DIV-C is a wireless fully digital portable delegate conference unit perfect for permanent or temporary meetings with speech, voting and/or language interpretation. The unit features a built-in loudspeaker, screw lock connector for a pluggable gooseneck microphone, one channel selector, two 3.5 mm (0.14 in.) headphone jacks, a single microphone button, five voting buttons, an OLED channel and volume display. The wireless unit is powered by a custom Lithium-ion battery pack. The unit can either be controlled by the delegates or remotely by the operator/conference chair. Excellent sound quality. User selectable languages Yes/No/Abstain and 5 button voting. Remote microphone gain adjustment. Headphone jacks for assistive listening or language interpretation. Elegant, unobtrusive, black units. Over 20 hours continuous use on a full battery charge Operates in both the 2.4GHz and 5GHz frequency band. Battery life LED status indicator Link Status LED
Description
Listen Technologies Corporation The Confidea DIV-C is a wireless fully digital portable delegate conference unit perfect for permanent or temporary meetings with speech, voting and/or language interpretation. The unit features a built-in loudspeaker, screw lock connector for a pluggable gooseneck microphone, one channel selector, two 3.5 mm (0.14 in.) headphone jacks, a single microphone button, five voting buttons, an OLED channel and volume display. The wireless unit is powered by a custom Lithium-ion battery pack. The unit can either be controlled by the delegates or remotely by the operator/conference chair. Excellent sound quality. User selectable languages Yes/No/Abstain and 5 button voting. Remote microphone gain adjustment. Headphone jacks for assistive listening or language interpretation. Elegant, unobtrusive, black units. Over 20 hours continuous use on a full battery charge Operates in both the 2.4GHz and 5GHz frequency band. Battery life LED status indicator Link Status LED

Suppliers

Company
Product
Description
Supplier Links
Confidea Wireless Delegate Interpretation Voting Unit, Microphone & Battery Pack - WC-DIV-C - Visual Sound, Inc.
Broomall, PA, USA
Confidea Wireless Delegate Interpretation Voting Unit, Microphone & Battery Pack
WC-DIV-C
Confidea Wireless Delegate Interpretation Voting Unit, Microphone & Battery Pack WC-DIV-C
Listen Technologies Corporation The Confidea DIV-C is a wireless fully digital portable delegate conference unit perfect for permanent or temporary meetings with speech, voting and/or language interpretation. The unit features a built-in loudspeaker, screw lock connector for a pluggable gooseneck microphone, one channel selector, two 3.5 mm (0.14 in.) headphone jacks, a single microphone button, five voting buttons, an OLED channel and volume display. The wireless unit is powered by a custom Lithium-ion battery pack. The unit can either be controlled by the delegates or remotely by the operator/conference chair. Excellent sound quality. User selectable languages Yes/No/Abstain and 5 button voting. Remote microphone gain adjustment. Headphone jacks for assistive listening or language interpretation. Elegant, unobtrusive, black units. Over 20 hours continuous use on a full battery charge Operates in both the 2.4GHz and 5GHz frequency band. Battery life LED status indicator Link Status LED

Listen Technologies Corporation

The Confidea DIV-C is a wireless fully digital portable delegate conference unit perfect for permanent or temporary meetings with speech, voting and/or language interpretation. The unit features a built-in loudspeaker, screw lock connector for a pluggable gooseneck microphone, one channel selector, two 3.5 mm (0.14 in.) headphone jacks, a single microphone button, five voting buttons, an OLED channel and volume display. The wireless unit is powered by a custom Lithium-ion battery pack. The unit can either be controlled by the delegates or remotely by the operator/conference chair.

  • Excellent sound quality.
  • User selectable languages
  • Yes/No/Abstain and 5 button voting.
  • Remote microphone gain adjustment.
  • Headphone jacks for assistive listening or language interpretation.
  • Elegant, unobtrusive, black units.
  • Over 20 hours continuous use on a full battery charge
  • Operates in both the 2.4GHz and 5GHz frequency band.
  • Battery life LED status indicator
  • Link Status LED
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WC-DIV-C
Product Name Confidea Wireless Delegate Interpretation Voting Unit, Microphone & Battery Pack
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details