Visual Sound, Inc. BETA 53 Omnidirectional Headworn Condenser Microphone with 4-Pin Mini Connector (TA4F), Tan WBH53T

Description
Shure Incorporated The Shure WBH53T is intended for wireless use in sound reinforcement applications that require minimal visibility and maximum mobility, such as stage performances. The WBH53T is a fully adjustable omnidirectional condenser microphone, designed for applications where unconspicuous appearance and incredible sound quality are required. It's lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the Beta 53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The Beta 53 microphone itself features an extended frequency response and high SPL handling ability. The WBH53T is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows or seminars - the best sound with minimal visibility. This comes with 5 feet attached Cable with 4-Pin Mini Connector (TA4F), Foam Windscreen, Clothing Clip and Carrying Case. Comfortable, latex-free Dynaflex® earforms that hide behind the ears Thin, non-reflective wireframe that is easily hidden underneath hair Ultra-thin detachable microphone boom mount for right or left positioning Interchangeable frequency response caps (mild or high, two pieces each) Clothing clip for securing cable Corrosion resistant Easy to clean Durable carrying case for protective storage Available with either TA4F connectors or tinned leads (no connector) for full wireless system compatibility Omnidirectional polar pattern for minimal handling noise and flexible microphone placement Extended, flat frequency response provides accurate speech and vocal reproduction Foam windscreens minimize breath noise and popping Available with an in-line preamp or with a TA4F connector for wireless applications
Description
Shure Incorporated The Shure WBH53T is intended for wireless use in sound reinforcement applications that require minimal visibility and maximum mobility, such as stage performances. The WBH53T is a fully adjustable omnidirectional condenser microphone, designed for applications where unconspicuous appearance and incredible sound quality are required. It's lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the Beta 53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The Beta 53 microphone itself features an extended frequency response and high SPL handling ability. The WBH53T is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows or seminars - the best sound with minimal visibility. This comes with 5 feet attached Cable with 4-Pin Mini Connector (TA4F), Foam Windscreen, Clothing Clip and Carrying Case. Comfortable, latex-free Dynaflex® earforms that hide behind the ears Thin, non-reflective wireframe that is easily hidden underneath hair Ultra-thin detachable microphone boom mount for right or left positioning Interchangeable frequency response caps (mild or high, two pieces each) Clothing clip for securing cable Corrosion resistant Easy to clean Durable carrying case for protective storage Available with either TA4F connectors or tinned leads (no connector) for full wireless system compatibility Omnidirectional polar pattern for minimal handling noise and flexible microphone placement Extended, flat frequency response provides accurate speech and vocal reproduction Foam windscreens minimize breath noise and popping Available with an in-line preamp or with a TA4F connector for wireless applications

Suppliers

Company
Product
Description
Supplier Links
BETA 53 Omnidirectional Headworn Condenser Microphone with 4-Pin Mini Connector (TA4F), Tan - WBH53T - Visual Sound, Inc.
Broomall, PA, USA
BETA 53 Omnidirectional Headworn Condenser Microphone with 4-Pin Mini Connector (TA4F), Tan
WBH53T
BETA 53 Omnidirectional Headworn Condenser Microphone with 4-Pin Mini Connector (TA4F), Tan WBH53T
Shure Incorporated The Shure WBH53T is intended for wireless use in sound reinforcement applications that require minimal visibility and maximum mobility, such as stage performances. The WBH53T is a fully adjustable omnidirectional condenser microphone, designed for applications where unconspicuous appearance and incredible sound quality are required. It's lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the Beta 53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The Beta 53 microphone itself features an extended frequency response and high SPL handling ability. The WBH53T is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows or seminars - the best sound with minimal visibility. This comes with 5 feet attached Cable with 4-Pin Mini Connector (TA4F), Foam Windscreen, Clothing Clip and Carrying Case. Comfortable, latex-free Dynaflex® earforms that hide behind the ears Thin, non-reflective wireframe that is easily hidden underneath hair Ultra-thin detachable microphone boom mount for right or left positioning Interchangeable frequency response caps (mild or high, two pieces each) Clothing clip for securing cable Corrosion resistant Easy to clean Durable carrying case for protective storage Available with either TA4F connectors or tinned leads (no connector) for full wireless system compatibility Omnidirectional polar pattern for minimal handling noise and flexible microphone placement Extended, flat frequency response provides accurate speech and vocal reproduction Foam windscreens minimize breath noise and popping Available with an in-line preamp or with a TA4F connector for wireless applications

Shure Incorporated

The Shure WBH53T is intended for wireless use in sound reinforcement applications that require minimal visibility and maximum mobility, such as stage performances.

The WBH53T is a fully adjustable omnidirectional condenser microphone, designed for applications where unconspicuous appearance and incredible sound quality are required. It's lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the Beta 53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The Beta 53 microphone itself features an extended frequency response and high SPL handling ability. The WBH53T is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows or seminars - the best sound with minimal visibility. This comes with 5 feet attached Cable with 4-Pin Mini Connector (TA4F), Foam Windscreen, Clothing Clip and Carrying Case.

  • Comfortable, latex-free Dynaflex® earforms that hide behind the ears
  • Thin, non-reflective wireframe that is easily hidden underneath hair
  • Ultra-thin detachable microphone boom mount for right or left positioning
  • Interchangeable frequency response caps (mild or high, two pieces each)
  • Clothing clip for securing cable
  • Corrosion resistant
  • Easy to clean
  • Durable carrying case for protective storage
  • Available with either TA4F connectors or tinned leads (no connector) for full wireless system compatibility
  • Omnidirectional polar pattern for minimal handling noise and flexible microphone placement
  • Extended, flat frequency response provides accurate speech and vocal reproduction
  • Foam windscreens minimize breath noise and popping
  • Available with an in-line preamp or with a TA4F connector for wireless applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WBH53T
Product Name BETA 53 Omnidirectional Headworn Condenser Microphone with 4-Pin Mini Connector (TA4F), Tan
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details