Visual Sound, Inc. BETA 98H/C Clip-on Condenser Instrument Microphone Terminated to 4-Pin Mini-connector (TA4F) WB98H/C

Description
Shure Incorporated The model WB98H/C is a premium cardioid condenser instrumental microphone that clamps onto the bell of wind instruments or onto the rim of percussion instruments. The integrated gooseneck and ratcheting swivel joint allows the microphone to be easily positioned and secured in place, and an isolation shock-mount reduces the transmission of instrument "key noise" and other mechanical noise. A gooseneck angle brace is included to provide better retention of the microphone placement during more active performances. This microphone includes 1.6 m (5.3 ft.) high-flex cable terminated to mini-connector (TA4F) for wireless applications, two snap-on windscreens, a gooseneck angle brace and a cable management device. Tailored frequency response for open, natural sound reproduction Adjustable gooseneck and ratcheting swivel joint allow for optimal microphone positioning Gooseneck angle brace retains microphone placement in more active performances Compact, lightweight construction provides a low degree of visibility Designed for use in high SPL environments Uniform cardioid pattern provides for high gain-before-feedback and excellent rejection of ambient sound Interchangeable microphone cartridges with different pick-up patterns are available Legendary Shure quality, ruggedness and reliability
Description
Shure Incorporated The model WB98H/C is a premium cardioid condenser instrumental microphone that clamps onto the bell of wind instruments or onto the rim of percussion instruments. The integrated gooseneck and ratcheting swivel joint allows the microphone to be easily positioned and secured in place, and an isolation shock-mount reduces the transmission of instrument "key noise" and other mechanical noise. A gooseneck angle brace is included to provide better retention of the microphone placement during more active performances. This microphone includes 1.6 m (5.3 ft.) high-flex cable terminated to mini-connector (TA4F) for wireless applications, two snap-on windscreens, a gooseneck angle brace and a cable management device. Tailored frequency response for open, natural sound reproduction Adjustable gooseneck and ratcheting swivel joint allow for optimal microphone positioning Gooseneck angle brace retains microphone placement in more active performances Compact, lightweight construction provides a low degree of visibility Designed for use in high SPL environments Uniform cardioid pattern provides for high gain-before-feedback and excellent rejection of ambient sound Interchangeable microphone cartridges with different pick-up patterns are available Legendary Shure quality, ruggedness and reliability

Suppliers

Company
Product
Description
Supplier Links
BETA 98H/C Clip-on Condenser Instrument Microphone Terminated to 4-Pin Mini-connector (TA4F) - WB98H/C - Visual Sound, Inc.
Broomall, PA, USA
BETA 98H/C Clip-on Condenser Instrument Microphone Terminated to 4-Pin Mini-connector (TA4F)
WB98H/C
BETA 98H/C Clip-on Condenser Instrument Microphone Terminated to 4-Pin Mini-connector (TA4F) WB98H/C
Shure Incorporated The model WB98H/C is a premium cardioid condenser instrumental microphone that clamps onto the bell of wind instruments or onto the rim of percussion instruments. The integrated gooseneck and ratcheting swivel joint allows the microphone to be easily positioned and secured in place, and an isolation shock-mount reduces the transmission of instrument "key noise" and other mechanical noise. A gooseneck angle brace is included to provide better retention of the microphone placement during more active performances. This microphone includes 1.6 m (5.3 ft.) high-flex cable terminated to mini-connector (TA4F) for wireless applications, two snap-on windscreens, a gooseneck angle brace and a cable management device. Tailored frequency response for open, natural sound reproduction Adjustable gooseneck and ratcheting swivel joint allow for optimal microphone positioning Gooseneck angle brace retains microphone placement in more active performances Compact, lightweight construction provides a low degree of visibility Designed for use in high SPL environments Uniform cardioid pattern provides for high gain-before-feedback and excellent rejection of ambient sound Interchangeable microphone cartridges with different pick-up patterns are available Legendary Shure quality, ruggedness and reliability

Shure Incorporated

The model WB98H/C is a premium cardioid condenser instrumental microphone that clamps onto the bell of wind instruments or onto the rim of percussion instruments. The integrated gooseneck and ratcheting swivel joint allows the microphone to be easily positioned and secured in place, and an isolation shock-mount reduces the transmission of instrument "key noise" and other mechanical noise. A gooseneck angle brace is included to provide better retention of the microphone placement during more active performances. This microphone includes 1.6 m (5.3 ft.) high-flex cable terminated to mini-connector (TA4F) for wireless applications, two snap-on windscreens, a gooseneck angle brace and a cable management device.

  • Tailored frequency response for open, natural sound reproduction
  • Adjustable gooseneck and ratcheting swivel joint allow for optimal microphone positioning
  • Gooseneck angle brace retains microphone placement in more active performances
  • Compact, lightweight construction provides a low degree of visibility
  • Designed for use in high SPL environments
  • Uniform cardioid pattern provides for high gain-before-feedback and excellent rejection of ambient sound
  • Interchangeable microphone cartridges with different pick-up patterns are available
  • Legendary Shure quality, ruggedness and reliability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WB98H/C
Product Name BETA 98H/C Clip-on Condenser Instrument Microphone Terminated to 4-Pin Mini-connector (TA4F)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Omnidirectional Microphones - CEM60229OB313J-L01CY2-AH-0 - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details