Visual Sound, Inc. 22" class (21.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, Built-In Speakers W2246PM-BF

Description
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W2246PM-BF Monitor with built-in speakers. It has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 contrast ratio (DFC), 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the W2246PM-BF can enhance productivity in professional environments. 1920x1080 Resolution Remarkable DFC 30000:1 Ratio 5ms Response Time Built-in Speakers Tilt Adjustable Stand Integrated f-Engine™: Picture Quality Enhancing Chip VESA™ Compliant Wall Mount EPA ENERGY STAR® 5.0 Qualified RoHS Compliant
Description
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W2246PM-BF Monitor with built-in speakers. It has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 contrast ratio (DFC), 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the W2246PM-BF can enhance productivity in professional environments. 1920x1080 Resolution Remarkable DFC 30000:1 Ratio 5ms Response Time Built-in Speakers Tilt Adjustable Stand Integrated f-Engine™: Picture Quality Enhancing Chip VESA™ Compliant Wall Mount EPA ENERGY STAR® 5.0 Qualified RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
22
Broomall, PA, USA
22" class (21.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, Built-In Speakers
W2246PM-BF
22" class (21.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, Built-In Speakers W2246PM-BF
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W2246PM-BF Monitor with built-in speakers. It has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 contrast ratio (DFC), 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the W2246PM-BF can enhance productivity in professional environments. 1920x1080 Resolution Remarkable DFC 30000:1 Ratio 5ms Response Time Built-in Speakers Tilt Adjustable Stand Integrated f-Engine™: Picture Quality Enhancing Chip VESA™ Compliant Wall Mount EPA ENERGY STAR® 5.0 Qualified RoHS Compliant

LG Electronics, U.S.A

LCD Widescreen Monitor

Go Wide and Green with LG's W2246PM-BF Monitor with built-in speakers. It has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 contrast ratio (DFC), 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the W2246PM-BF can enhance productivity in professional environments.

  • 1920x1080 Resolution
  • Remarkable DFC 30000:1 Ratio
  • 5ms Response Time
  • Built-in Speakers
  • Tilt Adjustable Stand
  • Integrated f-Engine™: Picture Quality Enhancing Chip
  • VESA™ Compliant Wall Mount
  • EPA ENERGY STAR® 5.0 Qualified
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number W2246PM-BF
Product Name 22" class (21.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, Built-In Speakers
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711495 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details