Daisy Data Displays, Inc. NEMA 4X Workstation Monitor 2750 Series

Description
Industrial monitor with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the industrial monitor on your plant floor. A variety of other options are also available so you can customize this industrial workstation to fit all your industrial needs. NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids. Available in 15.0" or 19.0" displays and optional touch screens to meet your GUI software applications. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Impact resistant polycarbonate viewing window ensures safety on your plant floor. Small compact design enables you to put this unit on your plant floor even when space is limited. Internal DC fans reduce heat build-up to prevent unit failure and downtime. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.
Description
Industrial monitor with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the industrial monitor on your plant floor. A variety of other options are also available so you can customize this industrial workstation to fit all your industrial needs. NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids. Available in 15.0" or 19.0" displays and optional touch screens to meet your GUI software applications. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Impact resistant polycarbonate viewing window ensures safety on your plant floor. Small compact design enables you to put this unit on your plant floor even when space is limited. Internal DC fans reduce heat build-up to prevent unit failure and downtime. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Workstation Monitor - 2750 Series - Daisy Data Displays, Inc.
York Haven, PA, USA
NEMA 4X Workstation Monitor
2750 Series
NEMA 4X Workstation Monitor 2750 Series
Industrial monitor with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the industrial monitor on your plant floor. A variety of other options are also available so you can customize this industrial workstation to fit all your industrial needs. NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids. Available in 15.0" or 19.0" displays and optional touch screens to meet your GUI software applications. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Impact resistant polycarbonate viewing window ensures safety on your plant floor. Small compact design enables you to put this unit on your plant floor even when space is limited. Internal DC fans reduce heat build-up to prevent unit failure and downtime. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.

Industrial monitor with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the industrial monitor on your plant floor. A variety of other options are also available so you can customize this industrial workstation to fit all your industrial needs.

  • NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids.
  • Available in 15.0" or 19.0" displays and optional touch screens to meet your GUI software applications.
  • Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs.
  • Impact resistant polycarbonate viewing window ensures safety on your plant floor.
  • Small compact design enables you to put this unit on your plant floor even when space is limited.
  • Internal DC fans reduce heat build-up to prevent unit failure and downtime.
  • Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Video Displays
Product Number 2750 Series
Product Name NEMA 4X Workstation Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540021 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Waterproof LCD-PC - Model SDC150HB - Small PC Computers
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details