Visual Sound, Inc. 22" class (22.0" measured diagonally) LCD Widescreen Monitor W2242P-BS

Description
LG Electronics, U.S.A Expand your view with W2242P-BS 22 WIDESCREEN LCD Monitor. Windows Vista Certified, specifications include a DFC 8000:1 CONTRAST RATIO, 5MS RESPONSE, 1680 x 1050 RESOLUTION and f-ENGINE. Enhanced productivity makes the W2242P-BS the choice for professionals. 1680x1050 Resolution Digital (DVI-D) and Analog (D-Sub) Connectivity Remarkable DFC 8000:1 Contrast Ratio 5ms Response Time Height, Pivot and Tilt Adjustable VESA Compliant Wall Mount (75mm x 75mm) 4:3 in Wide Function- view 4:3 images without stretching & distortion Windows Vista Certified 3 Year Limited Warranty
Description
LG Electronics, U.S.A Expand your view with W2242P-BS 22 WIDESCREEN LCD Monitor. Windows Vista Certified, specifications include a DFC 8000:1 CONTRAST RATIO, 5MS RESPONSE, 1680 x 1050 RESOLUTION and f-ENGINE. Enhanced productivity makes the W2242P-BS the choice for professionals. 1680x1050 Resolution Digital (DVI-D) and Analog (D-Sub) Connectivity Remarkable DFC 8000:1 Contrast Ratio 5ms Response Time Height, Pivot and Tilt Adjustable VESA Compliant Wall Mount (75mm x 75mm) 4:3 in Wide Function- view 4:3 images without stretching & distortion Windows Vista Certified 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
22
Broomall, PA, USA
22" class (22.0" measured diagonally) LCD Widescreen Monitor
W2242P-BS
22" class (22.0" measured diagonally) LCD Widescreen Monitor W2242P-BS
LG Electronics, U.S.A Expand your view with W2242P-BS 22 WIDESCREEN LCD Monitor. Windows Vista Certified, specifications include a DFC 8000:1 CONTRAST RATIO, 5MS RESPONSE, 1680 x 1050 RESOLUTION and f-ENGINE. Enhanced productivity makes the W2242P-BS the choice for professionals. 1680x1050 Resolution Digital (DVI-D) and Analog (D-Sub) Connectivity Remarkable DFC 8000:1 Contrast Ratio 5ms Response Time Height, Pivot and Tilt Adjustable VESA Compliant Wall Mount (75mm x 75mm) 4:3 in Wide Function- view 4:3 images without stretching & distortion Windows Vista Certified 3 Year Limited Warranty

LG Electronics, U.S.A

Expand your view with W2242P-BS 22 WIDESCREEN LCD Monitor.

Windows Vista Certified, specifications include a DFC 8000:1 CONTRAST RATIO, 5MS RESPONSE, 1680 x 1050 RESOLUTION and f-ENGINE. Enhanced productivity makes the W2242P-BS the choice for professionals.

  • 1680x1050 Resolution
  • Digital (DVI-D) and Analog (D-Sub) Connectivity
  • Remarkable DFC 8000:1 Contrast Ratio
  • 5ms Response Time
  • Height, Pivot and Tilt Adjustable
  • VESA Compliant Wall Mount (75mm x 75mm)
  • 4:3 in Wide Function- view 4:3 images without stretching & distortion
  • Windows Vista Certified
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number W2242P-BS
Product Name 22" class (22.0" measured diagonally) LCD Widescreen Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 736235 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types LVDS
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details