NEC Display Solutions 21" Grayscale 3-Megapixel Medical Diagnostic Monitor MD211G3

Description
The 21.3" NEC MultiSync MD211G3, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals working in radiology and PACS applications. This 3-megapixel grayscale display offers an SA-SFT IPS panel for impeccable 2048 x 1536 resolution. The DVI-D and DisplayPort connectors for video and two-port USB hub enable connectivity for any type of workstation. The MD211G3's built-in front sensor constantly monitors and maintains brightness for optimal DICOM GSDF calibration, while its four-way ergonomic stand allows users to adjust for comfort and preference accordingly. This display is pending FDA 510(k) certification for use in digital radiology applications. Superior screen performance (900:1 contrast ratio, 2048 x 1536 native resolution, 1450 cd/m2 maximum and 400cd/m2 calibrated brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Uniformity control provides accurate imaging across the screen Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Includes GammaCompMD™ QA software for worry-free calibration and conformance testing to the DICOM standard
Description
The 21.3" NEC MultiSync MD211G3, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals working in radiology and PACS applications. This 3-megapixel grayscale display offers an SA-SFT IPS panel for impeccable 2048 x 1536 resolution. The DVI-D and DisplayPort connectors for video and two-port USB hub enable connectivity for any type of workstation. The MD211G3's built-in front sensor constantly monitors and maintains brightness for optimal DICOM GSDF calibration, while its four-way ergonomic stand allows users to adjust for comfort and preference accordingly. This display is pending FDA 510(k) certification for use in digital radiology applications. Superior screen performance (900:1 contrast ratio, 2048 x 1536 native resolution, 1450 cd/m2 maximum and 400cd/m2 calibrated brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Uniformity control provides accurate imaging across the screen Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Includes GammaCompMD™ QA software for worry-free calibration and conformance testing to the DICOM standard

Suppliers

Company
Product
Description
Supplier Links
21
Itasca, IL, USA
21" Grayscale 3-Megapixel Medical Diagnostic Monitor
MD211G3
21" Grayscale 3-Megapixel Medical Diagnostic Monitor MD211G3
The 21.3" NEC MultiSync MD211G3, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals working in radiology and PACS applications. This 3-megapixel grayscale display offers an SA-SFT IPS panel for impeccable 2048 x 1536 resolution. The DVI-D and DisplayPort connectors for video and two-port USB hub enable connectivity for any type of workstation. The MD211G3's built-in front sensor constantly monitors and maintains brightness for optimal DICOM GSDF calibration, while its four-way ergonomic stand allows users to adjust for comfort and preference accordingly. This display is pending FDA 510(k) certification for use in digital radiology applications. Superior screen performance (900:1 contrast ratio, 2048 x 1536 native resolution, 1450 cd/m2 maximum and 400cd/m2 calibrated brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Uniformity control provides accurate imaging across the screen Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Includes GammaCompMD™ QA software for worry-free calibration and conformance testing to the DICOM standard

The 21.3" NEC MultiSync MD211G3, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals working in radiology and PACS applications. This 3-megapixel grayscale display offers an SA-SFT IPS panel for impeccable 2048 x 1536 resolution. The DVI-D and DisplayPort connectors for video and two-port USB hub enable connectivity for any type of workstation. The MD211G3's built-in front sensor constantly monitors and maintains brightness for optimal DICOM GSDF calibration, while its four-way ergonomic stand allows users to adjust for comfort and preference accordingly. This display is pending FDA 510(k) certification for use in digital radiology applications.

  • Superior screen performance (900:1 contrast ratio, 2048 x 1536 native resolution, 1450 cd/m2 maximum and 400cd/m2 calibrated brightness)
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance
  • Uniformity control provides accurate imaging across the screen
  • Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption
  • Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences
  • Includes GammaCompMD™ QA software for worry-free calibration and conformance testing to the DICOM standard
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number MD211G3
Product Name 21" Grayscale 3-Megapixel Medical Diagnostic Monitor
Color Black and White
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 697540 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types UART, USB
View Details
Large Format LCD Displays -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities (optional feature)
Color Color
View Details