Boston Acoustics, Inc. Home Audio, Soundbar TVee Model 30

Description
Overview Boston Acoustics TVee Model 30 virtual surround sound speaker system envelops you in rich, room-filling audio. The 3.1 speaker system, with its dedicated left, center, and right channel drivers, delivers clear dialogue for television, cinematic surround sound for movies and gaming, and enhanced stereo for music. Perfectly sized for televisions 40 inches and larger, the plug-and-play set includes a soundbar and wireless subwoofer. Soundbar and 7-inch subwoofer bring dynamic audio to your home theater. View larger. Wireless inputs let you stream music from Bluetooth-compatible smartphones or computers. View larger. TVee Model 30 At a Glance: One-wire hookup and wireless subwoofer offer hassle-free installation Virtual surround sound produces true-to-life audio Soundbar operates with your existing TV remote control Dedicated movie and music modes for the best audio experience Bluetooth and auxiliary inputs let you connect smartphones or MP3 players Backed by a limited one-year warranty Soundbar Enhances Your TV's Audio The TVee Model 30 offers a plug-and-play solution for televisions that have less-than-spectacula r sound. The system is self-powered, meaning it does not require a separate receiver or amplifier. Simply hook it up to enjoy powerful, dynamic audio from your favorite TV shows, movies, games, and music. Hassle-Free Installation and Remote Control Operation Installation is easy with the TVee Model 30. Connect the soundbar to your HDTV with just one cable (included), and then mount the soundbar on any wall using its two integrated keyhole wall mounts--no need for separate brackets. For further convenience, the subwoofer is wireless, so you can place it anywhere in your room. To keep things simple, the soundbar uses your television's remote control for operation. In three easy steps, program your remote to adjust volume, power, input, and music/movie mode. Digitally Optimized, Realistic Audio The TVee Model 30 features a digital optical input for decoding Dolby Digital audio content. When used with Boston's Digitally Optimized Virtual Surround processing, the soundbar's three 3-1/2-inch drivers and three 3/4-inch dome tweeters produce audio that's especially crisp and true to life. In addition, the 7-inch wireless subwoofer delivers deep, powerful distortion-free bass thanks to BassTrac circuitry. Dedicated Movie and Music Modes Choose from TVee Model 30's two listening modes to get the best audio experience. Movie mode offers enveloping surround sound that emulates a movie theater environment. Music mode produces concert-quality music playback appropriate for casual listening. Either mode can be used for any type of input or audio. Connect Bluetooth and Other Portable Media Devices Use the Bluetooth wireless input to receive music or audio from a compatible Bluetooth device, such as a smartphone or computer (with Bluetooth A2DP capability). You can also use the 3.5-millimeter auxiliary input on the soundbar's side panel to connect a variety of portable media devices, such as iPods or other MP3 players. The Boston Acoustics TVee Model 30 virtual surround sound speaker system is backed by a limited one-year warranty. Package Contents Boston Acoustics TVee Model 30 soundbar, speaker grille, wireless subwoofer, detachable power cord, analog RCA cable, digital optical cable, owner's manual, and quick start guide. Soundbar mounts below your TV to fill the room with rich audio. View larger. Wireless subwoofer can be placed anywhere in the room. View larger. SpecificationsSystem Power300 watts PeakSoundbarTriple 3-1/2" FCCM Woofers and Triple 3/4" TweetersSubwoofer7" WooferDimensions (HxWxD)Soundbar 5-3/4 x 38-1/16 x 3-3/16" (146 x 966 x 80mm) Subwoofer 14-3/8 x 6-5/16 x 15-9/16" (364 x 160 x 395mm) Customer ReviewsReviewer: JamieJust got the TVee 30 a few days ago. Great sounding with music. Cant wait to try it with movies. I was able to compare it back to back with the Polk 6000 in my home and was very happy with both models. The Boston won me over with its overall perfomance and quality. So I will be returning the Polk to the store. The Boston sound bar was clearer sounding and the subwoofer had a tighter sound. Coming from a 5.1 system I am still pleased with the 3.1 system perfomance. The Boston provided clear quality sound and a wide sound stage. Only thing it could use is a second optical imput.
Datasheet
Description
Overview Boston Acoustics TVee Model 30 virtual surround sound speaker system envelops you in rich, room-filling audio. The 3.1 speaker system, with its dedicated left, center, and right channel drivers, delivers clear dialogue for television, cinematic surround sound for movies and gaming, and enhanced stereo for music. Perfectly sized for televisions 40 inches and larger, the plug-and-play set includes a soundbar and wireless subwoofer. Soundbar and 7-inch subwoofer bring dynamic audio to your home theater. View larger. Wireless inputs let you stream music from Bluetooth-compatible smartphones or computers. View larger. TVee Model 30 At a Glance: One-wire hookup and wireless subwoofer offer hassle-free installation Virtual surround sound produces true-to-life audio Soundbar operates with your existing TV remote control Dedicated movie and music modes for the best audio experience Bluetooth and auxiliary inputs let you connect smartphones or MP3 players Backed by a limited one-year warranty Soundbar Enhances Your TV's Audio The TVee Model 30 offers a plug-and-play solution for televisions that have less-than-spectacula r sound. The system is self-powered, meaning it does not require a separate receiver or amplifier. Simply hook it up to enjoy powerful, dynamic audio from your favorite TV shows, movies, games, and music. Hassle-Free Installation and Remote Control Operation Installation is easy with the TVee Model 30. Connect the soundbar to your HDTV with just one cable (included), and then mount the soundbar on any wall using its two integrated keyhole wall mounts--no need for separate brackets. For further convenience, the subwoofer is wireless, so you can place it anywhere in your room. To keep things simple, the soundbar uses your television's remote control for operation. In three easy steps, program your remote to adjust volume, power, input, and music/movie mode. Digitally Optimized, Realistic Audio The TVee Model 30 features a digital optical input for decoding Dolby Digital audio content. When used with Boston's Digitally Optimized Virtual Surround processing, the soundbar's three 3-1/2-inch drivers and three 3/4-inch dome tweeters produce audio that's especially crisp and true to life. In addition, the 7-inch wireless subwoofer delivers deep, powerful distortion-free bass thanks to BassTrac circuitry. Dedicated Movie and Music Modes Choose from TVee Model 30's two listening modes to get the best audio experience. Movie mode offers enveloping surround sound that emulates a movie theater environment. Music mode produces concert-quality music playback appropriate for casual listening. Either mode can be used for any type of input or audio. Connect Bluetooth and Other Portable Media Devices Use the Bluetooth wireless input to receive music or audio from a compatible Bluetooth device, such as a smartphone or computer (with Bluetooth A2DP capability). You can also use the 3.5-millimeter auxiliary input on the soundbar's side panel to connect a variety of portable media devices, such as iPods or other MP3 players. The Boston Acoustics TVee Model 30 virtual surround sound speaker system is backed by a limited one-year warranty. Package Contents Boston Acoustics TVee Model 30 soundbar, speaker grille, wireless subwoofer, detachable power cord, analog RCA cable, digital optical cable, owner's manual, and quick start guide. Soundbar mounts below your TV to fill the room with rich audio. View larger. Wireless subwoofer can be placed anywhere in the room. View larger. SpecificationsSystem Power300 watts PeakSoundbarTriple 3-1/2" FCCM Woofers and Triple 3/4" TweetersSubwoofer7" WooferDimensions (HxWxD)Soundbar 5-3/4 x 38-1/16 x 3-3/16" (146 x 966 x 80mm) Subwoofer 14-3/8 x 6-5/16 x 15-9/16" (364 x 160 x 395mm) Customer ReviewsReviewer: JamieJust got the TVee 30 a few days ago. Great sounding with music. Cant wait to try it with movies. I was able to compare it back to back with the Polk 6000 in my home and was very happy with both models. The Boston won me over with its overall perfomance and quality. So I will be returning the Polk to the store. The Boston sound bar was clearer sounding and the subwoofer had a tighter sound. Coming from a 5.1 system I am still pleased with the 3.1 system perfomance. The Boston provided clear quality sound and a wide sound stage. Only thing it could use is a second optical imput.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, Soundbar - TVee Model 30 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, Soundbar
TVee Model 30
Home Audio, Soundbar TVee Model 30
Overview Boston Acoustics TVee Model 30 virtual surround sound speaker system envelops you in rich, room-filling audio. The 3.1 speaker system, with its dedicated left, center, and right channel drivers, delivers clear dialogue for television, cinematic surround sound for movies and gaming, and enhanced stereo for music. Perfectly sized for televisions 40 inches and larger, the plug-and-play set includes a soundbar and wireless subwoofer. Soundbar and 7-inch subwoofer bring dynamic audio to your home theater. View larger. Wireless inputs let you stream music from Bluetooth-compatible smartphones or computers. View larger. TVee Model 30 At a Glance: One-wire hookup and wireless subwoofer offer hassle-free installation Virtual surround sound produces true-to-life audio Soundbar operates with your existing TV remote control Dedicated movie and music modes for the best audio experience Bluetooth and auxiliary inputs let you connect smartphones or MP3 players Backed by a limited one-year warranty Soundbar Enhances Your TV's Audio The TVee Model 30 offers a plug-and-play solution for televisions that have less-than-spectacula r sound. The system is self-powered, meaning it does not require a separate receiver or amplifier. Simply hook it up to enjoy powerful, dynamic audio from your favorite TV shows, movies, games, and music. Hassle-Free Installation and Remote Control Operation Installation is easy with the TVee Model 30. Connect the soundbar to your HDTV with just one cable (included), and then mount the soundbar on any wall using its two integrated keyhole wall mounts--no need for separate brackets. For further convenience, the subwoofer is wireless, so you can place it anywhere in your room. To keep things simple, the soundbar uses your television's remote control for operation. In three easy steps, program your remote to adjust volume, power, input, and music/movie mode. Digitally Optimized, Realistic Audio The TVee Model 30 features a digital optical input for decoding Dolby Digital audio content. When used with Boston's Digitally Optimized Virtual Surround processing, the soundbar's three 3-1/2-inch drivers and three 3/4-inch dome tweeters produce audio that's especially crisp and true to life. In addition, the 7-inch wireless subwoofer delivers deep, powerful distortion-free bass thanks to BassTrac circuitry. Dedicated Movie and Music Modes Choose from TVee Model 30's two listening modes to get the best audio experience. Movie mode offers enveloping surround sound that emulates a movie theater environment. Music mode produces concert-quality music playback appropriate for casual listening. Either mode can be used for any type of input or audio. Connect Bluetooth and Other Portable Media Devices Use the Bluetooth wireless input to receive music or audio from a compatible Bluetooth device, such as a smartphone or computer (with Bluetooth A2DP capability). You can also use the 3.5-millimeter auxiliary input on the soundbar's side panel to connect a variety of portable media devices, such as iPods or other MP3 players. The Boston Acoustics TVee Model 30 virtual surround sound speaker system is backed by a limited one-year warranty. Package Contents Boston Acoustics TVee Model 30 soundbar, speaker grille, wireless subwoofer, detachable power cord, analog RCA cable, digital optical cable, owner's manual, and quick start guide. Soundbar mounts below your TV to fill the room with rich audio. View larger. Wireless subwoofer can be placed anywhere in the room. View larger. SpecificationsSystem Power300 watts PeakSoundbarTriple 3-1/2" FCCM Woofers and Triple 3/4" TweetersSubwoofer7" WooferDimensions (HxWxD)Soundbar 5-3/4 x 38-1/16 x 3-3/16" (146 x 966 x 80mm) Subwoofer 14-3/8 x 6-5/16 x 15-9/16" (364 x 160 x 395mm) Customer ReviewsReviewer: JamieJust got the TVee 30 a few days ago. Great sounding with music. Cant wait to try it with movies. I was able to compare it back to back with the Polk 6000 in my home and was very happy with both models. The Boston won me over with its overall perfomance and quality. So I will be returning the Polk to the store. The Boston sound bar was clearer sounding and the subwoofer had a tighter sound. Coming from a 5.1 system I am still pleased with the 3.1 system perfomance. The Boston provided clear quality sound and a wide sound stage. Only thing it could use is a second optical imput.

Overview
Boston Acoustics TVee Model 30 virtual surround sound speaker system envelops you in rich, room-filling audio. The 3.1 speaker system, with its dedicated left, center, and right channel drivers, delivers clear dialogue for television, cinematic surround sound for movies and gaming, and enhanced stereo for music. Perfectly sized for televisions 40 inches and larger, the plug-and-play set includes a soundbar and wireless subwoofer.
Soundbar and 7-inch subwoofer bring dynamic audio to your home theater. View larger.
Wireless inputs let you stream music from Bluetooth-compatible smartphones or computers. View larger.
TVee Model 30
At a Glance:
One-wire hookup and wireless subwoofer offer hassle-free installation
Virtual surround sound produces true-to-life audio
Soundbar operates with your existing TV remote control
Dedicated movie and music modes for the best audio experience
Bluetooth and auxiliary inputs let you connect smartphones or MP3 players
Backed by a limited one-year warranty
Soundbar Enhances Your TV's Audio
The TVee Model 30 offers a plug-and-play solution for televisions that have less-than-spectacular sound. The system is self-powered, meaning it does not require a separate receiver or amplifier. Simply hook it up to enjoy powerful, dynamic audio from your favorite TV shows, movies, games, and music.
Hassle-Free Installation and Remote Control Operation
Installation is easy with the TVee Model 30. Connect the soundbar to your HDTV with just one cable (included), and then mount the soundbar on any wall using its two integrated keyhole wall mounts--no need for separate brackets. For further convenience, the subwoofer is wireless, so you can place it anywhere in your room.
To keep things simple, the soundbar uses your television's remote control for operation. In three easy steps, program your remote to adjust volume, power, input, and music/movie mode.
Digitally Optimized, Realistic Audio
The TVee Model 30 features a digital optical input for decoding Dolby Digital audio content. When used with Boston's Digitally Optimized Virtual Surround processing, the soundbar's three 3-1/2-inch drivers and three 3/4-inch dome tweeters produce audio that's especially crisp and true to life. In addition, the 7-inch wireless subwoofer delivers deep, powerful distortion-free bass thanks to BassTrac circuitry.
Dedicated Movie and Music Modes
Choose from TVee Model 30's two listening modes to get the best audio experience. Movie mode offers enveloping surround sound that emulates a movie theater environment. Music mode produces concert-quality music playback appropriate for casual listening. Either mode can be used for any type of input or audio.
Connect Bluetooth and Other Portable Media Devices
Use the Bluetooth wireless input to receive music or audio from a compatible Bluetooth device, such as a smartphone or computer (with Bluetooth A2DP capability). You can also use the 3.5-millimeter auxiliary input on the soundbar's side panel to connect a variety of portable media devices, such as iPods or other MP3 players.
The Boston Acoustics TVee Model 30 virtual surround sound speaker system is backed by a limited one-year warranty.
Package Contents
Boston Acoustics TVee Model 30 soundbar, speaker grille, wireless subwoofer, detachable power cord, analog RCA cable, digital optical cable, owner's manual, and quick start guide.
Soundbar mounts below your TV to fill the room with rich audio. View larger.
Wireless subwoofer can be placed anywhere in the room. View larger.
SpecificationsSystem Power300 watts PeakSoundbarTriple 3-1/2" FCCM Woofers and Triple 3/4" TweetersSubwoofer7" WooferDimensions (HxWxD)Soundbar 5-3/4 x 38-1/16 x 3-3/16" (146 x 966 x 80mm) Subwoofer 14-3/8 x 6-5/16 x 15-9/16" (364 x 160 x 395mm)
Customer ReviewsReviewer: JamieJust got the TVee 30 a few days ago. Great sounding with music. Cant wait to try it with movies. I was able to compare it back to back with the Polk 6000 in my home and was very happy with both models. The Boston won me over with its overall perfomance and quality. So I will be returning the Polk to the store. The Boston sound bar was clearer sounding and the subwoofer had a tighter sound. Coming from a 5.1 system I am still pleased with the 3.1 system perfomance. The Boston provided clear quality sound and a wide sound stage. Only thing it could use is a second optical imput.

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number TVee Model 30
Product Name Home Audio, Soundbar
Nominal Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speaker Drivers - 1954792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
Home Audio, Outdoor Speaker - SoundWareXL - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details
IEC60601-1-8 Medical Speakers - SBS300FL - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 100 dB
Frequency Response 325 Hz
Size 2.42 inch (62 mm)
View Details
2 suppliers