Tymphany Corporation HDS Woofer, 4" (100 mm), PP cone, cut alu basket, 8 ohm HDS-P830870

Description
Peerless Gold Woofers (HDS-P830870) HDS Woofer, 4" (100 mm), PP cone, cut alu basket, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Woofers (HDS-P830870) HDS Woofer, 4" (100 mm), PP cone, cut alu basket, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS Woofer, 4
Cupertino, CA, USA
HDS Woofer, 4" (100 mm), PP cone, cut alu basket, 8 ohm
HDS-P830870
HDS Woofer, 4" (100 mm), PP cone, cut alu basket, 8 ohm HDS-P830870
Peerless Gold Woofers (HDS-P830870) HDS Woofer, 4" (100 mm), PP cone, cut alu basket, 8 ohm

Peerless Gold Woofers (HDS-P830870)
HDS Woofer, 4" (100 mm), PP cone, cut alu basket, 8 ohm

Supplier's Site
Speakers - HDS-P830870-ND - DigiKey
Thief River Falls, MN, United States
5.72 Ohms Woofer Speaker 25W 90Hz ~ 6kHz Top Round

5.72 Ohms Woofer Speaker 25W 90Hz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number HDS-P830870 HDS-P830870-ND
Product Name HDS Woofer, 4" (100 mm), PP cone, cut alu basket, 8 ohm Speakers
Nominal Power 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
Speakers - DX20BF00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 822 Hz
View Details