Visual Sound, Inc. 19" Class (18.9" Diagonal) LCD Widescreen Monitors, 8000:1 Digital Fine Contrast, 5ms response, TAA Compliant W1942TQ-BF

Description
LG Electronics, U.S.A 19" Class (18.9" Diagonal) LCD Widescreen Monitors Go wide with LG's 42TQ-BF Widescreen monitor series. They're designed with a remarkable 8000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 42TQ-BF Series can enhance productivity in professional environments. Remarkable DFC 8000:1 Ratio 5MS Response Time Tilt Adjustable Stand Integrated f-ENGINE® Picture quality enhancing chip VESA™ Compliant Wall Mount ENERGY STAR® Compliant Low Power Consumption 4:3" Wide For watching games and films produced in 4:3 format without image distortion. RoHS Compliant TAA Compliant 3 Year Limited Warranty Parts, Labor and Backlight
Description
LG Electronics, U.S.A 19" Class (18.9" Diagonal) LCD Widescreen Monitors Go wide with LG's 42TQ-BF Widescreen monitor series. They're designed with a remarkable 8000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 42TQ-BF Series can enhance productivity in professional environments. Remarkable DFC 8000:1 Ratio 5MS Response Time Tilt Adjustable Stand Integrated f-ENGINE® Picture quality enhancing chip VESA™ Compliant Wall Mount ENERGY STAR® Compliant Low Power Consumption 4:3" Wide For watching games and films produced in 4:3 format without image distortion. RoHS Compliant TAA Compliant 3 Year Limited Warranty Parts, Labor and Backlight

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" Class (18.9" Diagonal) LCD Widescreen Monitors, 8000:1 Digital Fine Contrast, 5ms response, TAA Compliant
W1942TQ-BF
19" Class (18.9" Diagonal) LCD Widescreen Monitors, 8000:1 Digital Fine Contrast, 5ms response, TAA Compliant W1942TQ-BF
LG Electronics, U.S.A 19" Class (18.9" Diagonal) LCD Widescreen Monitors Go wide with LG's 42TQ-BF Widescreen monitor series. They're designed with a remarkable 8000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 42TQ-BF Series can enhance productivity in professional environments. Remarkable DFC 8000:1 Ratio 5MS Response Time Tilt Adjustable Stand Integrated f-ENGINE® Picture quality enhancing chip VESA™ Compliant Wall Mount ENERGY STAR® Compliant Low Power Consumption 4:3" Wide For watching games and films produced in 4:3 format without image distortion. RoHS Compliant TAA Compliant 3 Year Limited Warranty Parts, Labor and Backlight

LG Electronics, U.S.A

19" Class (18.9" Diagonal) LCD Widescreen Monitors

Go wide with LG's 42TQ-BF Widescreen monitor series. They're designed with a remarkable 8000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 42TQ-BF Series can enhance productivity in professional environments.

  • Remarkable DFC 8000:1 Ratio
  • 5MS Response Time
  • Tilt Adjustable Stand
  • Integrated f-ENGINE® Picture quality enhancing chip
  • VESA™ Compliant Wall Mount
  • ENERGY STAR® Compliant
  • Low Power Consumption
  • 4:3" Wide For watching games and films produced in 4:3 format without image distortion.
  • RoHS Compliant
  • TAA Compliant
  • 3 Year Limited Warranty Parts, Labor and Backlight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number W1942TQ-BF
Product Name 19" Class (18.9" Diagonal) LCD Widescreen Monitors, 8000:1 Digital Fine Contrast, 5ms response, TAA Compliant
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 428536 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details
Wind Panel Display - WID511 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details