Vaisala Wind Panel Display WID511 AviMet®

Description
For viewing realtime measurements from Vaisala wind sensors in aviation applications The WID511 is an independent standalone wind panel display unit that can collect data from multiple wind sensors. The realtime measurements are done in accordance with the latest ICAO standards and recommendations. It has short installation times and is virtually maintenance free. ​ Key Benefits • Easy-to-use and compliant with ICAO standards   • Touch screen with intuitive Graphical User Interface, and high contrast day-time and night-time color schemes with display brightness control.  • Ease of installation   • Desktop, panel, and wall mounting options with short installation times. Virtually maintenance free operation.  • Robust and reliable   • Visual and audible alarms. Wide operating temperature range, as low as -20°C (-4°F). Robust electrical and mechanical design.
Datasheet
Description
For viewing realtime measurements from Vaisala wind sensors in aviation applications The WID511 is an independent standalone wind panel display unit that can collect data from multiple wind sensors. The realtime measurements are done in accordance with the latest ICAO standards and recommendations. It has short installation times and is virtually maintenance free. ​ Key Benefits • Easy-to-use and compliant with ICAO standards   • Touch screen with intuitive Graphical User Interface, and high contrast day-time and night-time color schemes with display brightness control.  • Ease of installation   • Desktop, panel, and wall mounting options with short installation times. Virtually maintenance free operation.  • Robust and reliable   • Visual and audible alarms. Wide operating temperature range, as low as -20°C (-4°F). Robust electrical and mechanical design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Panel Display - WID511 AviMet® - Vaisala
Burlington, MA, United States
Wind Panel Display
WID511 AviMet®
Wind Panel Display WID511 AviMet®
For viewing realtime measurements from Vaisala wind sensors in aviation applications The WID511 is an independent standalone wind panel display unit that can collect data from multiple wind sensors. The realtime measurements are done in accordance with the latest ICAO standards and recommendations. It has short installation times and is virtually maintenance free. ​ Key Benefits • Easy-to-use and compliant with ICAO standards   • Touch screen with intuitive Graphical User Interface, and high contrast day-time and night-time color schemes with display brightness control.  • Ease of installation   • Desktop, panel, and wall mounting options with short installation times. Virtually maintenance free operation.  • Robust and reliable   • Visual and audible alarms. Wide operating temperature range, as low as -20°C (-4°F). Robust electrical and mechanical design.

For viewing realtime measurements from Vaisala wind sensors in aviation applications

The WID511 is an independent standalone wind panel display unit that can collect data from multiple wind sensors. The realtime measurements are done in accordance with the latest ICAO standards and recommendations. It has short installation times and is virtually maintenance free. ​

Key Benefits

 • Easy-to-use and compliant with ICAO standards   • Touch screen with intuitive Graphical User Interface, and high contrast day-time and night-time color schemes with display brightness control.
 • Ease of installation   • Desktop, panel, and wall mounting options with short installation times. Virtually maintenance free operation.
 • Robust and reliable   • Visual and audible alarms. Wide operating temperature range, as low as -20°C (-4°F). Robust electrical and mechanical design.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Video Displays
Product Number WID511 AviMet®
Product Name Wind Panel Display
Monitor Type LCD Display
Features Audio Capabilities
Color Color
Input Types Serial Interface; Ethernet (10/100 Mbit/s), RS-485
Screen Resolution VGA (640 x 480)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204636 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
Data Panel Display - WID512 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details