Ningbo Best Group Co., Ltd. Speaker FBF40-4

Description
40mm*10.5mm,or 40mmx8.5mm,0.25w,Fer rite (8,16,32,64,100ohm) Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
Description
40mm*10.5mm,or 40mmx8.5mm,0.25w,Fer rite (8,16,32,64,100ohm) Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

Suppliers

Company
Product
Description
Supplier Links
Speaker FBF40-4
40mm*10.5mm,or 40mmx8.5mm,0.25w,Fer rite (8,16,32,64,100ohm) Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
  • 40mm*10.5mm,or 40mmx8.5mm,0.25w,Ferrite
  • (8,16,32,64,100ohm)

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Speakers
Product Number FBF40-4
Product Name Speaker
SPL 90 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speakers - 1976435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
Speaker - FBF27-2 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details