Visual Sound, Inc. 22-Inch Widescreen LCD Display with 4000:1 Dynamic Contrast Ratio (typ) VX2240w

Description
ViewSonic Corp. ViewSonic's 22" VX2240w widescreen LCD delivers unparalleled performance with ULTRA-FAST video response as fast as 2ms, 4000:1 DYNAMIC CONTRAST RATIO (typ) and SUPER-HD 1680X1050 RESOLUTION. Games, HD movies, videos and graphic-intensive applications have never looked better on your desktop. This VistaTM premium certified widescreen display enhances productivity by allowing you to view two documents side-by-side or to work in two applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (DVI-D) AND ANALOG INPUTS. The Kensington® security port provides theft deterrence and the OSD and power lock prevent unauthorized changes to your optimal screen settings.
Description
ViewSonic Corp. ViewSonic's 22" VX2240w widescreen LCD delivers unparalleled performance with ULTRA-FAST video response as fast as 2ms, 4000:1 DYNAMIC CONTRAST RATIO (typ) and SUPER-HD 1680X1050 RESOLUTION. Games, HD movies, videos and graphic-intensive applications have never looked better on your desktop. This VistaTM premium certified widescreen display enhances productivity by allowing you to view two documents side-by-side or to work in two applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (DVI-D) AND ANALOG INPUTS. The Kensington® security port provides theft deterrence and the OSD and power lock prevent unauthorized changes to your optimal screen settings.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
22-Inch Widescreen LCD Display with 4000:1 Dynamic Contrast Ratio (typ)
VX2240w
22-Inch Widescreen LCD Display with 4000:1 Dynamic Contrast Ratio (typ) VX2240w
ViewSonic Corp. ViewSonic's 22" VX2240w widescreen LCD delivers unparalleled performance with ULTRA-FAST video response as fast as 2ms, 4000:1 DYNAMIC CONTRAST RATIO (typ) and SUPER-HD 1680X1050 RESOLUTION. Games, HD movies, videos and graphic-intensive applications have never looked better on your desktop. This VistaTM premium certified widescreen display enhances productivity by allowing you to view two documents side-by-side or to work in two applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (DVI-D) AND ANALOG INPUTS. The Kensington® security port provides theft deterrence and the OSD and power lock prevent unauthorized changes to your optimal screen settings.

ViewSonic Corp.

ViewSonic's 22" VX2240w widescreen LCD delivers unparalleled performance with ULTRA-FAST video response as fast as 2ms, 4000:1 DYNAMIC CONTRAST RATIO (typ) and SUPER-HD 1680X1050 RESOLUTION. Games, HD movies, videos and graphic-intensive applications have never looked better on your desktop. This VistaTM premium certified widescreen display enhances productivity by allowing you to view two documents side-by-side or to work in two applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (DVI-D) AND ANALOG INPUTS. The Kensington® security port provides theft deterrence and the OSD and power lock prevent unauthorized changes to your optimal screen settings.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VX2240w
Product Name 22-Inch Widescreen LCD Display with 4000:1 Dynamic Contrast Ratio (typ)
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details