Daisy Data Displays, Inc. Hazardous Area Workstation Monitor 2720 Series

Description
Hazardous monitor with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids. Available in 15.0" or 19.0" displays and optional touch screens to meet your GUI software applications. Small compact design enables you to put this unit on your plant floor even when space is limited. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Impact resistant polycarbonate viewing window ensures safety on your plant floor. Internal DC fans reduce heat build-up to prevent unit failure and downtime. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.
Description
Hazardous monitor with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids. Available in 15.0" or 19.0" displays and optional touch screens to meet your GUI software applications. Small compact design enables you to put this unit on your plant floor even when space is limited. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Impact resistant polycarbonate viewing window ensures safety on your plant floor. Internal DC fans reduce heat build-up to prevent unit failure and downtime. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Workstation Monitor - 2720 Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Hazardous Area Workstation Monitor
2720 Series
Hazardous Area Workstation Monitor 2720 Series
Hazardous monitor with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids. Available in 15.0" or 19.0" displays and optional touch screens to meet your GUI software applications. Small compact design enables you to put this unit on your plant floor even when space is limited. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Impact resistant polycarbonate viewing window ensures safety on your plant floor. Internal DC fans reduce heat build-up to prevent unit failure and downtime. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.

Hazardous monitor with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs.

  • FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G
  • NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids.
  • Available in 15.0" or 19.0" displays and optional touch screens to meet your GUI software applications.
  • Small compact design enables you to put this unit on your plant floor even when space is limited.
  • Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs.
  • Impact resistant polycarbonate viewing window ensures safety on your plant floor.
  • Internal DC fans reduce heat build-up to prevent unit failure and downtime.
  • Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Video Displays
Product Number 2720 Series
Product Name Hazardous Area Workstation Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428544 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
22
Specs
Monitor Type LCD Display
Color Color
Screen Resolution WSXGA+ (1680 x 1050)
View Details