Visual Sound, Inc. End-Address Shotgun Condenser Microphone VP89

Description
Shure Incorporated The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications. Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable, superior off-axis rejection for focus and flexibility in a wide variety of on-site locations. The VP89 is available with long, medium, and short capsules in three model variations: VP89L, VP89M, and VP89S. The VP89 microphone has a tighter acceptance angle (is more directional) when used with longer capsules.
Description
Shure Incorporated The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications. Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable, superior off-axis rejection for focus and flexibility in a wide variety of on-site locations. The VP89 is available with long, medium, and short capsules in three model variations: VP89L, VP89M, and VP89S. The VP89 microphone has a tighter acceptance angle (is more directional) when used with longer capsules.

Suppliers

Company
Product
Description
Supplier Links
End-Address Shotgun Condenser Microphone - VP89 - Visual Sound, Inc.
Broomall, PA, USA
End-Address Shotgun Condenser Microphone
VP89
End-Address Shotgun Condenser Microphone VP89
Shure Incorporated The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications. Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable, superior off-axis rejection for focus and flexibility in a wide variety of on-site locations. The VP89 is available with long, medium, and short capsules in three model variations: VP89L, VP89M, and VP89S. The VP89 microphone has a tighter acceptance angle (is more directional) when used with longer capsules.

Shure Incorporated

The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications.
Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable, superior off-axis rejection for focus and flexibility in a wide variety of on-site locations.
The VP89 is available with long, medium, and short capsules in three model variations: VP89L, VP89M, and VP89S.
The VP89 microphone has a tighter acceptance angle (is more directional) when used with longer capsules.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number VP89
Product Name End-Address Shotgun Condenser Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers