Visual Sound, Inc. Powered 15" 2-way Integrated Loudspeaker System VP7215/95DPC

Description
JBL Professional The VP7215/95DPC is a powered 15" 2-way integrated loudspeaker system featuring 1750 watts of peak output power, and onboard digital signal processing.
Description
JBL Professional The VP7215/95DPC is a powered 15" 2-way integrated loudspeaker system featuring 1750 watts of peak output power, and onboard digital signal processing.

Suppliers

Company
Product
Description
Supplier Links
Powered 15
Broomall, PA, USA
Powered 15" 2-way Integrated Loudspeaker System
VP7215/95DPC
Powered 15" 2-way Integrated Loudspeaker System VP7215/95DPC
JBL Professional The VP7215/95DPC is a powered 15" 2-way integrated loudspeaker system featuring 1750 watts of peak output power, and onboard digital signal processing.

JBL Professional

The VP7215/95DPC is a powered 15" 2-way integrated loudspeaker system featuring 1750 watts of peak output power, and onboard digital signal processing.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP7215/95DPC
Product Name Powered 15" 2-way Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
SDS Woofer, 6.5
Specs
Nominal Power 60 watts
Sensitivity 89.5 dB
Resonance Frequency 45 Hz
View Details
10th Anniversary Edition - W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details