Tymphany Corporation SDS Woofer, 6.5" (165 mm), coated paper cone, cut basket, 8 ohm SDS-P830657

Description
Peerless Gold Woofers (SDS-P830657) SDS Woofer, 6.5" (165 mm), coated paper cone, cut basket, 8 ohm
Description
Peerless Gold Woofers (SDS-P830657) SDS Woofer, 6.5" (165 mm), coated paper cone, cut basket, 8 ohm

Suppliers

Company
Product
Description
Supplier Links
SDS Woofer, 6.5
Cupertino, CA, USA
SDS Woofer, 6.5" (165 mm), coated paper cone, cut basket, 8 ohm
SDS-P830657
SDS Woofer, 6.5" (165 mm), coated paper cone, cut basket, 8 ohm SDS-P830657
Peerless Gold Woofers (SDS-P830657) SDS Woofer, 6.5" (165 mm), coated paper cone, cut basket, 8 ohm

Peerless Gold Woofers (SDS-P830657)
SDS Woofer, 6.5" (165 mm), coated paper cone, cut basket, 8 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number SDS-P830657
Product Name SDS Woofer, 6.5" (165 mm), coated paper cone, cut basket, 8 ohm
Nominal Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 1976440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.95 inch (75 mm)
View Details
Car Audio, Full Range Speaker - Neo Type-M SE - Boston Acoustics, Inc.
Specs
Nominal Power 50 watts
Maximum Power 100 watts
Impedance 8 ohms
View Details