Visual Sound, Inc. Powered bi-amplified Full-Range / 90° x 50° Powered 15" 2-way Integrated Loudspeaker System VP7215/95DPAN

Description
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best. Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use 2200 watts peak output power, 1100 watts continuous 15-inch Differential Drive® low-frequency driver for extended low-frequency output 90° x 50° coverage Robust powder-coated die cast aluminum handles designed for strength and comfort Six 3-inch fly track suspension points and fourteen M10 fittings (optional detachable flying fittings and forged eye bolt kits available) Optional DPAN or DPCN (CobraNet™) digital audio input modules available for HiQnet™ network control
Description
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best. Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use 2200 watts peak output power, 1100 watts continuous 15-inch Differential Drive® low-frequency driver for extended low-frequency output 90° x 50° coverage Robust powder-coated die cast aluminum handles designed for strength and comfort Six 3-inch fly track suspension points and fourteen M10 fittings (optional detachable flying fittings and forged eye bolt kits available) Optional DPAN or DPCN (CobraNet™) digital audio input modules available for HiQnet™ network control

Suppliers

Company
Product
Description
Supplier Links
Powered bi-amplified Full-Range / 90° x 50° Powered 15
Broomall, PA, USA
Powered bi-amplified Full-Range / 90° x 50° Powered 15" 2-way Integrated Loudspeaker System
VP7215/95DPAN
Powered bi-amplified Full-Range / 90° x 50° Powered 15" 2-way Integrated Loudspeaker System VP7215/95DPAN
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best. Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use 2200 watts peak output power, 1100 watts continuous 15-inch Differential Drive® low-frequency driver for extended low-frequency output 90° x 50° coverage Robust powder-coated die cast aluminum handles designed for strength and comfort Six 3-inch fly track suspension points and fourteen M10 fittings (optional detachable flying fittings and forged eye bolt kits available) Optional DPAN or DPCN (CobraNet™) digital audio input modules available for HiQnet™ network control

JBL Professional

Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best.

  • Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use
  • 2200 watts peak output power, 1100 watts continuous
  • 15-inch Differential Drive® low-frequency driver for extended low-frequency output
  • 90° x 50° coverage
  • Robust powder-coated die cast aluminum handles designed for strength and comfort
  • Six 3-inch fly track suspension points and fourteen M10 fittings (optional detachable flying fittings and forged eye bolt kits available)
  • Optional DPAN or DPCN (CobraNet™) digital audio input modules available for HiQnet™ network control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP7215/95DPAN
Product Name Powered bi-amplified Full-Range / 90° x 50° Powered 15" 2-way Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details