Visual Sound, Inc. High-output Omnidirectional Handheld Dynamic Microphone, 7-7/8-Inch VP64A

Description
Shure Incorporated The VP64A is a high-output omnidirectional handheld dynamic microphone designed for professional audio and video production. They combine exceptional performance and comfortable feel with a handsome on-camera appearance. Ideal for close-up use; can be used outside as well as indoors Neodymium magnet for increased output and high signal-to-noise ratio Tailored frequency response with mid-range presence rise for optimum speech clarity Omnidirectional polar pattern that eliminates need for critical microphone positioning Internal isolation mount for low handling noise Water-resistant mesh grille repels water under challenging weather conditions Supplied windscreen for reduced pickup of pop and wind noise Comfortable feel Handsome appearance; ideal for on-camera applications
Description
Shure Incorporated The VP64A is a high-output omnidirectional handheld dynamic microphone designed for professional audio and video production. They combine exceptional performance and comfortable feel with a handsome on-camera appearance. Ideal for close-up use; can be used outside as well as indoors Neodymium magnet for increased output and high signal-to-noise ratio Tailored frequency response with mid-range presence rise for optimum speech clarity Omnidirectional polar pattern that eliminates need for critical microphone positioning Internal isolation mount for low handling noise Water-resistant mesh grille repels water under challenging weather conditions Supplied windscreen for reduced pickup of pop and wind noise Comfortable feel Handsome appearance; ideal for on-camera applications

Suppliers

Company
Product
Description
Supplier Links
High-output Omnidirectional Handheld Dynamic Microphone, 7-7/8-Inch - VP64A - Visual Sound, Inc.
Broomall, PA, USA
High-output Omnidirectional Handheld Dynamic Microphone, 7-7/8-Inch
VP64A
High-output Omnidirectional Handheld Dynamic Microphone, 7-7/8-Inch VP64A
Shure Incorporated The VP64A is a high-output omnidirectional handheld dynamic microphone designed for professional audio and video production. They combine exceptional performance and comfortable feel with a handsome on-camera appearance. Ideal for close-up use; can be used outside as well as indoors Neodymium magnet for increased output and high signal-to-noise ratio Tailored frequency response with mid-range presence rise for optimum speech clarity Omnidirectional polar pattern that eliminates need for critical microphone positioning Internal isolation mount for low handling noise Water-resistant mesh grille repels water under challenging weather conditions Supplied windscreen for reduced pickup of pop and wind noise Comfortable feel Handsome appearance; ideal for on-camera applications

Shure Incorporated

The VP64A is a high-output omnidirectional handheld dynamic microphone designed for professional audio and video production. They combine exceptional performance and comfortable feel with a handsome on-camera appearance.

  • Ideal for close-up use; can be used outside as well as indoors
  • Neodymium magnet for increased output and high signal-to-noise ratio
  • Tailored frequency response with mid-range presence rise for optimum speech clarity
  • Omnidirectional polar pattern that eliminates need for critical microphone positioning
  • Internal isolation mount for low handling noise
  • Water-resistant mesh grille repels water under challenging weather conditions
  • Supplied windscreen for reduced pickup of pop and wind noise
  • Comfortable feel
  • Handsome appearance; ideal for on-camera applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number VP64A
Product Name High-output Omnidirectional Handheld Dynamic Microphone, 7-7/8-Inch
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers