Visual Sound, Inc. 26-Inch LCD Display With 110% NTSC OptiColor Technology VP2650wb

Description
ViewSonic Corp. The 26" (25.5" viewable) VP2650wb widescreen LCD features OptiColor™ technology with 110% NTSC color capability for BETTER COLOR ACCURACY and more detailed images in any viewing environment. Creative and business professionals will enjoy the EXPANSIVE COLOR GAMUT available in the VP2650wb. Complementing the intense color range are 3ms video response, 4000:1 Dynamic Contrast Ratio, and 1920x1200 native resolution to display true HD content and full-motion images. This display also features PerfectSuite™ Plus software for hassle-free set up and maintenance. With ADVANCED ERGONOMIC ADJUSTMENTS and an ultra-thin bezel for multiple display configurations, the VP2650wb is the ideal choice for graphics professionals, movie production and serious gamers.
Description
ViewSonic Corp. The 26" (25.5" viewable) VP2650wb widescreen LCD features OptiColor™ technology with 110% NTSC color capability for BETTER COLOR ACCURACY and more detailed images in any viewing environment. Creative and business professionals will enjoy the EXPANSIVE COLOR GAMUT available in the VP2650wb. Complementing the intense color range are 3ms video response, 4000:1 Dynamic Contrast Ratio, and 1920x1200 native resolution to display true HD content and full-motion images. This display also features PerfectSuite™ Plus software for hassle-free set up and maintenance. With ADVANCED ERGONOMIC ADJUSTMENTS and an ultra-thin bezel for multiple display configurations, the VP2650wb is the ideal choice for graphics professionals, movie production and serious gamers.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
26-Inch LCD Display With 110% NTSC OptiColor Technology
VP2650wb
26-Inch LCD Display With 110% NTSC OptiColor Technology VP2650wb
ViewSonic Corp. The 26" (25.5" viewable) VP2650wb widescreen LCD features OptiColor™ technology with 110% NTSC color capability for BETTER COLOR ACCURACY and more detailed images in any viewing environment. Creative and business professionals will enjoy the EXPANSIVE COLOR GAMUT available in the VP2650wb. Complementing the intense color range are 3ms video response, 4000:1 Dynamic Contrast Ratio, and 1920x1200 native resolution to display true HD content and full-motion images. This display also features PerfectSuite™ Plus software for hassle-free set up and maintenance. With ADVANCED ERGONOMIC ADJUSTMENTS and an ultra-thin bezel for multiple display configurations, the VP2650wb is the ideal choice for graphics professionals, movie production and serious gamers.

ViewSonic Corp.

The 26" (25.5" viewable) VP2650wb widescreen LCD features OptiColor™ technology with 110% NTSC color capability for BETTER COLOR ACCURACY and more detailed images in any viewing environment. Creative and business professionals will enjoy the EXPANSIVE COLOR GAMUT available in the VP2650wb. Complementing the intense color range are 3ms video response, 4000:1 Dynamic Contrast Ratio, and 1920x1200 native resolution to display true HD content and full-motion images. This display also features PerfectSuite™ Plus software for hassle-free set up and maintenance. With ADVANCED ERGONOMIC ADJUSTMENTS and an ultra-thin bezel for multiple display configurations, the VP2650wb is the ideal choice for graphics professionals, movie production and serious gamers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VP2650wb
Product Name 26-Inch LCD Display With 110% NTSC OptiColor Technology
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details
Wind Panel Display - WID511 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details