Visual Sound, Inc. 21.6-Inch Professional LCD Display with 106% NTSC Color VP2250wb

Description
ViewSonic Corp. ViewSonic's 22" (21.6" viewable) VP2250wb widescreen LCD is a professional-grade display with OptiColor™ 106% NTSC color capability for richer more natural colors. Ideal for graphics production, film editing and financial professionals where precise color rendition is vital. The VP2250wb features 3000:1 DYNAMIC CONTRAST RATIO (typ) and ultra-fast ClearMotiv® 2ms response time for SUPERIOR FRONT-OF-SCREEN PERFORMANCE. Designed with the discriminating professional in mind, this display offers extensive ergonomic adjustments including height adjust, tilt, 120? swivel and pivot and even a quick release stand. Certified for Windows Vista®, HDCP compatible, OptiSync® digital/analog inputs and 4 USB ports DELIVER A VERSATILE AND FLEXIBLE PROFESSIONAL PACKAGE. Step into a world of amazing color and accuracy with the VP2250wb.
Description
ViewSonic Corp. ViewSonic's 22" (21.6" viewable) VP2250wb widescreen LCD is a professional-grade display with OptiColor™ 106% NTSC color capability for richer more natural colors. Ideal for graphics production, film editing and financial professionals where precise color rendition is vital. The VP2250wb features 3000:1 DYNAMIC CONTRAST RATIO (typ) and ultra-fast ClearMotiv® 2ms response time for SUPERIOR FRONT-OF-SCREEN PERFORMANCE. Designed with the discriminating professional in mind, this display offers extensive ergonomic adjustments including height adjust, tilt, 120? swivel and pivot and even a quick release stand. Certified for Windows Vista®, HDCP compatible, OptiSync® digital/analog inputs and 4 USB ports DELIVER A VERSATILE AND FLEXIBLE PROFESSIONAL PACKAGE. Step into a world of amazing color and accuracy with the VP2250wb.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
21.6-Inch Professional LCD Display with 106% NTSC Color
VP2250wb
21.6-Inch Professional LCD Display with 106% NTSC Color VP2250wb
ViewSonic Corp. ViewSonic's 22" (21.6" viewable) VP2250wb widescreen LCD is a professional-grade display with OptiColor™ 106% NTSC color capability for richer more natural colors. Ideal for graphics production, film editing and financial professionals where precise color rendition is vital. The VP2250wb features 3000:1 DYNAMIC CONTRAST RATIO (typ) and ultra-fast ClearMotiv® 2ms response time for SUPERIOR FRONT-OF-SCREEN PERFORMANCE. Designed with the discriminating professional in mind, this display offers extensive ergonomic adjustments including height adjust, tilt, 120? swivel and pivot and even a quick release stand. Certified for Windows Vista®, HDCP compatible, OptiSync® digital/analog inputs and 4 USB ports DELIVER A VERSATILE AND FLEXIBLE PROFESSIONAL PACKAGE. Step into a world of amazing color and accuracy with the VP2250wb.

ViewSonic Corp.

ViewSonic's 22" (21.6" viewable) VP2250wb widescreen LCD is a professional-grade display with OptiColor™ 106% NTSC color capability for richer more natural colors. Ideal for graphics production, film editing and financial professionals where precise color rendition is vital. The VP2250wb features 3000:1 DYNAMIC CONTRAST RATIO (typ) and ultra-fast ClearMotiv® 2ms response time for SUPERIOR FRONT-OF-SCREEN PERFORMANCE. Designed with the discriminating professional in mind, this display offers extensive ergonomic adjustments including height adjust, tilt, 120? swivel and pivot and even a quick release stand. Certified for Windows Vista®, HDCP compatible, OptiSync® digital/analog inputs and 4 USB ports DELIVER A VERSATILE AND FLEXIBLE PROFESSIONAL PACKAGE. Step into a world of amazing color and accuracy with the VP2250wb.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VP2250wb
Product Name 21.6-Inch Professional LCD Display with 106% NTSC Color
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540018 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
12.1
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details