Digital Systems Engineering, Inc. (DSE) MSMV Rugged Military Display Series 6.5"MSMV

Description
DSE’s Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments found in high performance jet aircraft, off-road and tracked vehicles, and marine and submarine vessels. The ruggedized display is capable of operating in environments with extended temperature options,extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the MSM is light weight and watertight, with a fully sealed, military grade connector. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting condition. Standard Features: Auto Sensing NTSC/PAL (3) Composite Video Input (1) Composite Video Output 6.5” TFT AM LCD VGA (640 x 480) LED Backlight (1000:1 Dimming Ratio) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface(MIL-PRF-22 885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Maximum Power Consumption Optional Features: (1) S-Video Input (1) Composite Video Input Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed RAM Mount
Description
DSE’s Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments found in high performance jet aircraft, off-road and tracked vehicles, and marine and submarine vessels. The ruggedized display is capable of operating in environments with extended temperature options,extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the MSM is light weight and watertight, with a fully sealed, military grade connector. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting condition. Standard Features: Auto Sensing NTSC/PAL (3) Composite Video Input (1) Composite Video Output 6.5” TFT AM LCD VGA (640 x 480) LED Backlight (1000:1 Dimming Ratio) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface(MIL-PRF-22 885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Maximum Power Consumption Optional Features: (1) S-Video Input (1) Composite Video Input Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed RAM Mount

Suppliers

Company
Product
Description
Supplier Links
MSMV Rugged Military Display Series - 6.5
Scottsdale, AZ, USA
MSMV Rugged Military Display Series
6.5"MSMV
MSMV Rugged Military Display Series 6.5"MSMV
DSE’s Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments found in high performance jet aircraft, off-road and tracked vehicles, and marine and submarine vessels. The ruggedized display is capable of operating in environments with extended temperature options,extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the MSM is light weight and watertight, with a fully sealed, military grade connector. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting condition. Standard Features: Auto Sensing NTSC/PAL (3) Composite Video Input (1) Composite Video Output 6.5” TFT AM LCD VGA (640 x 480) LED Backlight (1000:1 Dimming Ratio) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface(MIL-PRF-22 885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Maximum Power Consumption Optional Features: (1) S-Video Input (1) Composite Video Input Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed RAM Mount

DSE’s Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments found in high performance jet aircraft, off-road and tracked vehicles, and marine and submarine vessels. The ruggedized display is capable of operating in environments with extended temperature options,extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments.
Housed in a milled billet aluminum case, the MSM is light weight and watertight, with a fully sealed, military grade connector. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting condition.

Standard Features:

  • Auto Sensing NTSC/PAL
  • (3) Composite Video Input
  • (1) Composite Video Output
  • 6.5” TFT AM LCD VGA (640 x 480)
  • LED Backlight (1000:1 Dimming Ratio)
  • Sunlight Readable
  • Transflective Enhancement
  • Antireflective / Antiglare Surface Treatments
  • Tactile Button OSD User Interface(MIL-PRF-22885; 1 million+ actuations)
  • Milled AL Case, sealed to IP67 / NEMA 6 Standard
  • Military Grade Sealed Connectors
  • Wide Range Input (10-36 VDC)†
  • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
  • 20 Watts Maximum Power Consumption

Optional Features:

  • (1) S-Video Input
  • (1) Composite Video Input
  • Night Vision Goggle Filter (MIL-STD-3009)
  • Flush Mount Bezel, IP67 Sealed
  • Panel Mount, IP67 Sealed
  • RAM Mount
MSMV Rugged Military Display Series - 6.5
Scottsdale, AZ, USA
MSMV Rugged Military Display Series
6.5"MSMV
MSMV Rugged Military Display Series 6.5"MSMV
DSE’s Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments found in high performance jet aircraft, off-road and tracked vehicles, and marine and submarine vessels. The ruggedized display is capable of operating in environments with extended temperature options,extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the MSM is light weight and watertight, with a fully sealed, military grade connector. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting condition. Standard Features: Auto Sensing NTSC/PAL (3) Composite Video Input (1) Composite Video Output 6.5” TFT AM LCD VGA (640 x 480) LED Backlight (1000:1 Dimming Ratio) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface(MIL-PRF-22 885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Maximum Power Consumption Optional Features: (1) S-Video Input (1) Composite Video Input Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed RAM Mount

DSE’s Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments found in high performance jet aircraft, off-road and tracked vehicles, and marine and submarine vessels. The ruggedized display is capable of operating in environments with extended temperature options,extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments.
Housed in a milled billet aluminum case, the MSM is light weight and watertight, with a fully sealed, military grade connector. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting condition.

Standard Features:

  • Auto Sensing NTSC/PAL
  • (3) Composite Video Input
  • (1) Composite Video Output
  • 6.5” TFT AM LCD VGA (640 x 480)
  • LED Backlight (1000:1 Dimming Ratio)
  • Sunlight Readable
  • Transflective Enhancement
  • Antireflective / Antiglare Surface Treatments
  • Tactile Button OSD User Interface(MIL-PRF-22885; 1 million+ actuations)
  • Milled AL Case, sealed to IP67 / NEMA 6 Standard
  • Military Grade Sealed Connectors
  • Wide Range Input (10-36 VDC)†
  • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
  • 20 Watts Maximum Power Consumption

Optional Features:

  • (1) S-Video Input
  • (1) Composite Video Input
  • Night Vision Goggle Filter (MIL-STD-3009)
  • Flush Mount Bezel, IP67 Sealed
  • Panel Mount, IP67 Sealed
  • RAM Mount

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Video Displays
Product Number 6.5"MSMV
Product Name MSMV Rugged Military Display Series
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types Serial Interface; Ethernet
View Details
All Weather Monitor Series II - AWM8L - Digital Systems Engineering, Inc. (DSE)
Digital Systems Engineering, Inc. (DSE)
View Details