Visual Sound, Inc. 21.3-Inch Ultra-Slim Bezel LCD Display VP2130b

Description
ViewSonic Corp. The ViewSonic® VP2130b 21.3" LCD is the ideal choice for professionals whose work demands vivid images that only a high-performance, high resolution display can bring. Building on ViewSonic's award-winning display heritage, the VP2130b features innovative PERFECTSUITE™ SCREEN CONTROL SOFTWARE FOR THE BEST POSSIBLE FRONT-OF-SCREEN PERFORMANCE, ClearMotiv™ 8ms video response with Amplified Impulse™ technology for amazing video and high-density graphics. Demanding users will REVEL IN THE ADVANCED ERGONOMICS including pivot, 5.3" height and 270? swivel adjustments for maximum viewing versatility. OptiSync® connectivity offers both digital and analog inputs for maximum multimedia connectivity and is packed with features and technology that make it the right choice for professionals like financial traders, corporate planners, graphic artist or engineers.
Description
ViewSonic Corp. The ViewSonic® VP2130b 21.3" LCD is the ideal choice for professionals whose work demands vivid images that only a high-performance, high resolution display can bring. Building on ViewSonic's award-winning display heritage, the VP2130b features innovative PERFECTSUITE™ SCREEN CONTROL SOFTWARE FOR THE BEST POSSIBLE FRONT-OF-SCREEN PERFORMANCE, ClearMotiv™ 8ms video response with Amplified Impulse™ technology for amazing video and high-density graphics. Demanding users will REVEL IN THE ADVANCED ERGONOMICS including pivot, 5.3" height and 270? swivel adjustments for maximum viewing versatility. OptiSync® connectivity offers both digital and analog inputs for maximum multimedia connectivity and is packed with features and technology that make it the right choice for professionals like financial traders, corporate planners, graphic artist or engineers.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
21.3-Inch Ultra-Slim Bezel LCD Display
VP2130b
21.3-Inch Ultra-Slim Bezel LCD Display VP2130b
ViewSonic Corp. The ViewSonic® VP2130b 21.3" LCD is the ideal choice for professionals whose work demands vivid images that only a high-performance, high resolution display can bring. Building on ViewSonic's award-winning display heritage, the VP2130b features innovative PERFECTSUITE™ SCREEN CONTROL SOFTWARE FOR THE BEST POSSIBLE FRONT-OF-SCREEN PERFORMANCE, ClearMotiv™ 8ms video response with Amplified Impulse™ technology for amazing video and high-density graphics. Demanding users will REVEL IN THE ADVANCED ERGONOMICS including pivot, 5.3" height and 270? swivel adjustments for maximum viewing versatility. OptiSync® connectivity offers both digital and analog inputs for maximum multimedia connectivity and is packed with features and technology that make it the right choice for professionals like financial traders, corporate planners, graphic artist or engineers.

ViewSonic Corp.

The ViewSonic® VP2130b 21.3" LCD is the ideal choice for professionals whose work demands vivid images that only a high-performance, high resolution display can bring. Building on ViewSonic's award-winning display heritage, the VP2130b features innovative PERFECTSUITE™ SCREEN CONTROL SOFTWARE FOR THE BEST POSSIBLE FRONT-OF-SCREEN PERFORMANCE, ClearMotiv™ 8ms video response with Amplified Impulse™ technology for amazing video and high-density graphics. Demanding users will REVEL IN THE ADVANCED ERGONOMICS including pivot, 5.3" height and 270? swivel adjustments for maximum viewing versatility. OptiSync® connectivity offers both digital and analog inputs for maximum multimedia connectivity and is packed with features and technology that make it the right choice for professionals like financial traders, corporate planners, graphic artist or engineers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VP2130b
Product Name 21.3-Inch Ultra-Slim Bezel LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types S-Video; VGA
Screen Resolution VGA (640 x 480)
View Details
Specs
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
View Details