Visual Sound, Inc. Subwoofer System VNET15 HL

Description
Tannoy/TGI North America, Inc. The VNET15 HL uses one high efficiency 380mm (15.00") drive unit with a 76mm (3.00") voice coil drive. This integrates with digital signal processing, network control and Class D amplifier technologies. The VNET15 HL uses one high efficiency 380mm (15.00") drive unit with a 76mm (3.00") voice coil drive. This integrates with digital signal processing, network control and Class D amplifier technologies to create fully networkable subwoofer to partner the VNET™ full range loudspeakers.Incorpo rating a digital electronics section that uses a third generation 96kHz DSP chipset in conjunction with efficient and reliable 800 Watt switched mode power supply Class D power modules; the whole system is designed to operate at a low temperature, even when driven at very high power levels. VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.
Description
Tannoy/TGI North America, Inc. The VNET15 HL uses one high efficiency 380mm (15.00") drive unit with a 76mm (3.00") voice coil drive. This integrates with digital signal processing, network control and Class D amplifier technologies. The VNET15 HL uses one high efficiency 380mm (15.00") drive unit with a 76mm (3.00") voice coil drive. This integrates with digital signal processing, network control and Class D amplifier technologies to create fully networkable subwoofer to partner the VNET™ full range loudspeakers.Incorpo rating a digital electronics section that uses a third generation 96kHz DSP chipset in conjunction with efficient and reliable 800 Watt switched mode power supply Class D power modules; the whole system is designed to operate at a low temperature, even when driven at very high power levels. VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.

Suppliers

Company
Product
Description
Supplier Links
Subwoofer System - VNET15 HL - Visual Sound, Inc.
Broomall, PA, USA
Subwoofer System
VNET15 HL
Subwoofer System VNET15 HL
Tannoy/TGI North America, Inc. The VNET15 HL uses one high efficiency 380mm (15.00") drive unit with a 76mm (3.00") voice coil drive. This integrates with digital signal processing, network control and Class D amplifier technologies. The VNET15 HL uses one high efficiency 380mm (15.00") drive unit with a 76mm (3.00") voice coil drive. This integrates with digital signal processing, network control and Class D amplifier technologies to create fully networkable subwoofer to partner the VNET™ full range loudspeakers.Incorpo rating a digital electronics section that uses a third generation 96kHz DSP chipset in conjunction with efficient and reliable 800 Watt switched mode power supply Class D power modules; the whole system is designed to operate at a low temperature, even when driven at very high power levels. VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.

Tannoy/TGI North America, Inc.

The VNET15 HL uses one high efficiency 380mm (15.00") drive unit with a 76mm (3.00") voice coil drive. This integrates with digital signal processing, network control and Class D amplifier technologies.

The VNET15 HL uses one high efficiency 380mm (15.00") drive unit with a 76mm (3.00") voice coil drive. This integrates with digital signal processing, network control and Class D amplifier technologies to create fully networkable subwoofer to partner the VNET™ full range loudspeakers.Incorporating a digital electronics section that uses a third generation 96kHz DSP chipset in conjunction with efficient and reliable 800 Watt switched mode power supply Class D power modules; the whole system is designed to operate at a low temperature, even when driven at very high power levels. VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VNET15 HL
Product Name Subwoofer System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527004 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2152 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details