Visual Sound, Inc. Dual 18" Subwoofer Enclosure VNET 218DR

Description
Tannoy/TGI North America, Inc. The VNET 218DR is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. This direct radiating dual 18" subwoofer cabinet is designed to partner Tannoy's VQ Series full range installation loudspeakers, the VNET 218DR is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. Extending the frequency response of the system down to 31Hz makes the VNET 218DR ideal for effects in live music performances in a multitude of environments including open-air, arena and theatres as well as large dance club and concert sound applications. This subwoofer is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range. The large port areas ensure minimal turbulence even at high output levels.
Description
Tannoy/TGI North America, Inc. The VNET 218DR is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. This direct radiating dual 18" subwoofer cabinet is designed to partner Tannoy's VQ Series full range installation loudspeakers, the VNET 218DR is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. Extending the frequency response of the system down to 31Hz makes the VNET 218DR ideal for effects in live music performances in a multitude of environments including open-air, arena and theatres as well as large dance club and concert sound applications. This subwoofer is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range. The large port areas ensure minimal turbulence even at high output levels.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual 18" Subwoofer Enclosure
VNET 218DR
Dual 18" Subwoofer Enclosure VNET 218DR
Tannoy/TGI North America, Inc. The VNET 218DR is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. This direct radiating dual 18" subwoofer cabinet is designed to partner Tannoy's VQ Series full range installation loudspeakers, the VNET 218DR is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. Extending the frequency response of the system down to 31Hz makes the VNET 218DR ideal for effects in live music performances in a multitude of environments including open-air, arena and theatres as well as large dance club and concert sound applications. This subwoofer is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range. The large port areas ensure minimal turbulence even at high output levels.

Tannoy/TGI North America, Inc.

The VNET 218DR is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies.

This direct radiating dual 18" subwoofer cabinet is designed to partner Tannoy's VQ Series full range installation loudspeakers, the VNET 218DR is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies.
Extending the frequency response of the system down to 31Hz makes the VNET 218DR ideal for effects in live music performances in a multitude of environments including open-air, arena and theatres as well as large dance club and concert sound applications. This subwoofer is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range. The large port areas ensure minimal turbulence even at high output levels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VNET 218DR
Product Name Dual 18" Subwoofer Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102751 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details