Visual Sound, Inc. Dual 8-inch "Large Volume" Compact subwoofer VLF208LV

Description
Community Professional Loudspeakers The VLF208LV is a dual 8-inch subwoofer in a "large volume" enclosure. It is designed for applications that require the lowest frequencies from a slim profile design, measuring just 10.2 inches high by 21.75 inches wide and 21.75 inches deep. The VLF208LV is a dual 8-inch subwoofer in a "large volume" enclosure. It is designed for applications that require the lowest frequencies from a slim profile design, measuring just 10.2 inches high (10 inches without feet)by 21.75 inches wide and 21.75 inches deep. With a frequency response down to 40 Hz (-3dB) and an operating range to 30 Hz (-10dB), the 1000W program VLF208LV stunningly delivers low end power. Its low velocity port design extends the response while eliminating air noise through the heavy duty 16-gauge steel perforated grille. The VLF208LV is available in both portable and installation versions. The portable version includes built-in handles and a pole mount socket, while the black and white installation models incorporate multiple M10 hang points.
Description
Community Professional Loudspeakers The VLF208LV is a dual 8-inch subwoofer in a "large volume" enclosure. It is designed for applications that require the lowest frequencies from a slim profile design, measuring just 10.2 inches high by 21.75 inches wide and 21.75 inches deep. The VLF208LV is a dual 8-inch subwoofer in a "large volume" enclosure. It is designed for applications that require the lowest frequencies from a slim profile design, measuring just 10.2 inches high (10 inches without feet)by 21.75 inches wide and 21.75 inches deep. With a frequency response down to 40 Hz (-3dB) and an operating range to 30 Hz (-10dB), the 1000W program VLF208LV stunningly delivers low end power. Its low velocity port design extends the response while eliminating air noise through the heavy duty 16-gauge steel perforated grille. The VLF208LV is available in both portable and installation versions. The portable version includes built-in handles and a pole mount socket, while the black and white installation models incorporate multiple M10 hang points.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual 8-inch "Large Volume" Compact subwoofer
VLF208LV
Dual 8-inch "Large Volume" Compact subwoofer VLF208LV
Community Professional Loudspeakers The VLF208LV is a dual 8-inch subwoofer in a "large volume" enclosure. It is designed for applications that require the lowest frequencies from a slim profile design, measuring just 10.2 inches high by 21.75 inches wide and 21.75 inches deep. The VLF208LV is a dual 8-inch subwoofer in a "large volume" enclosure. It is designed for applications that require the lowest frequencies from a slim profile design, measuring just 10.2 inches high (10 inches without feet)by 21.75 inches wide and 21.75 inches deep. With a frequency response down to 40 Hz (-3dB) and an operating range to 30 Hz (-10dB), the 1000W program VLF208LV stunningly delivers low end power. Its low velocity port design extends the response while eliminating air noise through the heavy duty 16-gauge steel perforated grille. The VLF208LV is available in both portable and installation versions. The portable version includes built-in handles and a pole mount socket, while the black and white installation models incorporate multiple M10 hang points.

Community Professional Loudspeakers

The VLF208LV is a dual 8-inch subwoofer in a "large volume" enclosure. It is designed for applications that require the lowest frequencies from a slim profile design, measuring just 10.2 inches high by 21.75 inches wide and 21.75 inches deep.

The VLF208LV is a dual 8-inch subwoofer in a "large volume" enclosure. It is designed for applications that require the lowest frequencies from a slim profile design, measuring just 10.2 inches high (10 inches without feet)by 21.75 inches wide and 21.75 inches deep. With a frequency response down to 40 Hz (-3dB) and an operating range to 30 Hz (-10dB), the 1000W program VLF208LV stunningly delivers low end power. Its low velocity port design extends the response while eliminating air noise through the heavy duty 16-gauge steel perforated grille. The VLF208LV is available in both portable and installation versions. The portable version includes built-in handles and a pole mount socket, while the black and white installation models incorporate multiple M10 hang points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VLF208LV
Product Name Dual 8-inch "Large Volume" Compact subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4504348 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details