Visual Sound, Inc. Single 18-inch subwoofer system VLF118

Description
Community Professional Loudspeakers The VLF-Series VLF118 is a versatile, high performance subwoofer designed to complement Community's front-of- house loudspeaker systems. Handling 2000W program, the VLF118 has a slim profile and clean, modern appearance. Extensive internal bracing minimizes cabinet vibrations and resonances, while the low velocity port design eliminates air noise through the grille. The VLF118 offers impressive, powerful bass with a half-space sensitivity of 98 dB, a frequency response of 40 Hz to 200 Hz (&plusm;4 dB) and a -3dB point at 40 Hz. It is available in portable and installation versions, each with appropriate mounting and hardware. With four M10 hang points on the top, bottom and sides of the cabinet, the loudspeaker can be used in horizontal or vertical configuration. The included rubber feet can also be screwed into the four hang points on any side. Black, white and unfinished versions are available as standard and custom colors are available as a configure-to-order option.
Description
Community Professional Loudspeakers The VLF-Series VLF118 is a versatile, high performance subwoofer designed to complement Community's front-of- house loudspeaker systems. Handling 2000W program, the VLF118 has a slim profile and clean, modern appearance. Extensive internal bracing minimizes cabinet vibrations and resonances, while the low velocity port design eliminates air noise through the grille. The VLF118 offers impressive, powerful bass with a half-space sensitivity of 98 dB, a frequency response of 40 Hz to 200 Hz (&plusm;4 dB) and a -3dB point at 40 Hz. It is available in portable and installation versions, each with appropriate mounting and hardware. With four M10 hang points on the top, bottom and sides of the cabinet, the loudspeaker can be used in horizontal or vertical configuration. The included rubber feet can also be screwed into the four hang points on any side. Black, white and unfinished versions are available as standard and custom colors are available as a configure-to-order option.

Suppliers

Company
Product
Description
Supplier Links
Single 18-inch subwoofer system - VLF118 - Visual Sound, Inc.
Broomall, PA, USA
Single 18-inch subwoofer system
VLF118
Single 18-inch subwoofer system VLF118
Community Professional Loudspeakers The VLF-Series VLF118 is a versatile, high performance subwoofer designed to complement Community's front-of- house loudspeaker systems. Handling 2000W program, the VLF118 has a slim profile and clean, modern appearance. Extensive internal bracing minimizes cabinet vibrations and resonances, while the low velocity port design eliminates air noise through the grille. The VLF118 offers impressive, powerful bass with a half-space sensitivity of 98 dB, a frequency response of 40 Hz to 200 Hz (&plusm;4 dB) and a -3dB point at 40 Hz. It is available in portable and installation versions, each with appropriate mounting and hardware. With four M10 hang points on the top, bottom and sides of the cabinet, the loudspeaker can be used in horizontal or vertical configuration. The included rubber feet can also be screwed into the four hang points on any side. Black, white and unfinished versions are available as standard and custom colors are available as a configure-to-order option.

Community Professional Loudspeakers

The VLF-Series VLF118 is a versatile, high performance subwoofer designed to complement Community's front-of- house loudspeaker systems. Handling 2000W program, the VLF118 has a slim profile and clean, modern appearance. Extensive internal bracing minimizes cabinet vibrations and resonances, while the low velocity port design eliminates air noise through the grille. The VLF118 offers impressive, powerful bass with a half-space sensitivity of 98 dB, a frequency response of 40 Hz to 200 Hz (&plusm;4 dB) and a -3dB point at 40 Hz. It is available in portable and installation versions, each with appropriate mounting and hardware. With four M10 hang points on the top, bottom and sides of the cabinet, the loudspeaker can be used in horizontal or vertical configuration. The included rubber feet can also be screwed into the four hang points on any side. Black, white and unfinished versions are available as standard and custom colors are available as a configure-to-order option.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VLF118
Product Name Single 18-inch subwoofer system
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 325199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 120 to 20000 Hz
View Details
EAS-6C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details