Visual Sound, Inc. High Output Three-Way Full Range Loudspeaker with 2 x 15" LF, 4 x 8" MF, 6 x 1.5" exit HF 90° Horizontal Dispersion VLA901H

Description
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. High output version featuring 6 HF drivers, 4 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.
Description
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. High output version featuring 6 HF drivers, 4 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.

Suppliers

Company
Product
Description
Supplier Links
High Output Three-Way Full Range Loudspeaker with 2 x 15
Broomall, PA, USA
High Output Three-Way Full Range Loudspeaker with 2 x 15" LF, 4 x 8" MF, 6 x 1.5" exit HF 90° Horizontal Dispersion
VLA901H
High Output Three-Way Full Range Loudspeaker with 2 x 15" LF, 4 x 8" MF, 6 x 1.5" exit HF 90° Horizontal Dispersion VLA901H
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. High output version featuring 6 HF drivers, 4 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.

JBL Professional

The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship.

  • Line array module optimized for permanent install applications.
  • High output version featuring 6 HF drivers, 4 MF drivers, & 2 LF drivers.
  • Advanced technology component transducers for low weight and high output.
  • Comprehensive rigging points for creating a line array configuration.
  • Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VLA901H
Product Name High Output Three-Way Full Range Loudspeaker with 2 x 15" LF, 4 x 8" MF, 6 x 1.5" exit HF 90° Horizontal Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CB Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 24 ohms
Sensitivity 73 dB
Size 0.99 inch (25 mm)
View Details