Visual Sound, Inc. VariLine Loudspeaker VL 212

Description
Dynacord Today's sound reinforcement and public address applications require equipment that guarantee exceptional sound quality for a large variety of different events. Multi-functionality is a must in order to be able to react on-site to varying customer demands. The DYNACORD VL 212 2-way full-range cabinet has been optimized acoustically and mechanically for multi-functional applications. With a variety of mounting accessories and decent cosmetics the VL212 is ideally suited to be used in most demanding applications. The VL212 is manufactured from birch plywood and therefore extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies two rugged DND 12350 transducers are used. The in-line topology guarantees excellent pattern control even for the low-mid frequency range. High frequencies are radiated from a rotatable 90°*45° CAD optimized constant directivity horn equipped with an Electro-Voice ND6 1.4" driver. The VL212 can be used in passive full-range mode and can be switched from the outside to 'biamped' operation. Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available. EASE and Ulysses data allow fast and precise simulations. The VL212 can be used as a general purpose stand-alone full-range cabinet and as a satellite or delayed system cabinet in larger set ups.
Description
Dynacord Today's sound reinforcement and public address applications require equipment that guarantee exceptional sound quality for a large variety of different events. Multi-functionality is a must in order to be able to react on-site to varying customer demands. The DYNACORD VL 212 2-way full-range cabinet has been optimized acoustically and mechanically for multi-functional applications. With a variety of mounting accessories and decent cosmetics the VL212 is ideally suited to be used in most demanding applications. The VL212 is manufactured from birch plywood and therefore extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies two rugged DND 12350 transducers are used. The in-line topology guarantees excellent pattern control even for the low-mid frequency range. High frequencies are radiated from a rotatable 90°*45° CAD optimized constant directivity horn equipped with an Electro-Voice ND6 1.4" driver. The VL212 can be used in passive full-range mode and can be switched from the outside to 'biamped' operation. Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available. EASE and Ulysses data allow fast and precise simulations. The VL212 can be used as a general purpose stand-alone full-range cabinet and as a satellite or delayed system cabinet in larger set ups.

Suppliers

Company
Product
Description
Supplier Links
VariLine Loudspeaker - VL 212 - Visual Sound, Inc.
Broomall, PA, USA
VariLine Loudspeaker
VL 212
VariLine Loudspeaker VL 212
Dynacord Today's sound reinforcement and public address applications require equipment that guarantee exceptional sound quality for a large variety of different events. Multi-functionality is a must in order to be able to react on-site to varying customer demands. The DYNACORD VL 212 2-way full-range cabinet has been optimized acoustically and mechanically for multi-functional applications. With a variety of mounting accessories and decent cosmetics the VL212 is ideally suited to be used in most demanding applications. The VL212 is manufactured from birch plywood and therefore extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies two rugged DND 12350 transducers are used. The in-line topology guarantees excellent pattern control even for the low-mid frequency range. High frequencies are radiated from a rotatable 90°*45° CAD optimized constant directivity horn equipped with an Electro-Voice ND6 1.4" driver. The VL212 can be used in passive full-range mode and can be switched from the outside to 'biamped' operation. Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available. EASE and Ulysses data allow fast and precise simulations. The VL212 can be used as a general purpose stand-alone full-range cabinet and as a satellite or delayed system cabinet in larger set ups.

Dynacord

Today's sound reinforcement and public address applications require equipment that guarantee exceptional sound quality for a large variety of different events. Multi-functionality is a must in order to be able to react on-site to varying customer demands. The DYNACORD VL 212 2-way full-range cabinet has been optimized acoustically and mechanically for multi-functional applications. With a variety of mounting accessories and decent cosmetics the VL212 is ideally suited to be used in most demanding applications.
The VL212 is manufactured from birch plywood and therefore extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies two rugged DND 12350 transducers are used. The in-line topology guarantees excellent pattern control even for the low-mid frequency range. High frequencies are radiated from a rotatable 90°*45° CAD optimized constant directivity horn equipped with an Electro-Voice ND6 1.4" driver.
The VL212 can be used in passive full-range mode and can be switched from the outside to 'biamped' operation. Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available.
EASE and Ulysses data allow fast and precise simulations.
The VL212 can be used as a general purpose stand-alone full-range cabinet and as a satellite or delayed system cabinet in larger set ups.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VL 212
Product Name VariLine Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Speakers - NCP-1540R01-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 54 Hz
View Details
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details