Tymphany Corporation Speakers NCP-1540R01-08

Description
6.71 Ohms Subwoofer Speaker 1000W 50Hz ~ 500Hz Top Round
Request a Quote Datasheet
Description
6.71 Ohms Subwoofer Speaker 1000W 50Hz ~ 500Hz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - NCP-1540R01-08-ND - DigiKey
Thief River Falls, MN, United States
6.71 Ohms Subwoofer Speaker 1000W 50Hz ~ 500Hz Top Round

6.71 Ohms Subwoofer Speaker 1000W 50Hz ~ 500Hz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number NCP-1540R01-08-ND
Product Name Speakers
Resonance Frequency 54 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Two-way, Full-range Loudspeaker System - V2-8 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
NE Tweeter, 3/4
Specs
Nominal Power 100 watts
Sensitivity 88.6 dB
Resonance Frequency 743 Hz
View Details
2 suppliers