Visual Sound, Inc. VariLine Loudspeaker VL 152

Description
Dynacord Today's sound reinforcement and public address applications require equipment that guarantee exceptional sound quality for a large variety of different events. Multi-functionality is a must in order to be able to react on-site to varying customer demands. The DYNACORD VL 152 2-way full-range cabinet has been optimized acoustically and mechanically for multi-functional applications. With a variety of mounting accessories and decent cosmetics the VL152 is ideally suited to be used in most demanding applications. The VL152 is manufactured from birch plywood and therefore extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies the light-weight DYNACORD DND15400 Neodymium transducer is used. High frequencies are radiated from a rotatable 90°*45° constant directivity horn equipped with an Electro-Voice ND6 1.4" driver. The VL152 can be used in passive full-range mode and can be switched from the outside to 'biamped' operation. Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available. EASE and Ulysses data allow fast and precise simulations.
Description
Dynacord Today's sound reinforcement and public address applications require equipment that guarantee exceptional sound quality for a large variety of different events. Multi-functionality is a must in order to be able to react on-site to varying customer demands. The DYNACORD VL 152 2-way full-range cabinet has been optimized acoustically and mechanically for multi-functional applications. With a variety of mounting accessories and decent cosmetics the VL152 is ideally suited to be used in most demanding applications. The VL152 is manufactured from birch plywood and therefore extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies the light-weight DYNACORD DND15400 Neodymium transducer is used. High frequencies are radiated from a rotatable 90°*45° constant directivity horn equipped with an Electro-Voice ND6 1.4" driver. The VL152 can be used in passive full-range mode and can be switched from the outside to 'biamped' operation. Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available. EASE and Ulysses data allow fast and precise simulations.

Suppliers

Company
Product
Description
Supplier Links
VariLine Loudspeaker - VL 152 - Visual Sound, Inc.
Broomall, PA, USA
VariLine Loudspeaker
VL 152
VariLine Loudspeaker VL 152
Dynacord Today's sound reinforcement and public address applications require equipment that guarantee exceptional sound quality for a large variety of different events. Multi-functionality is a must in order to be able to react on-site to varying customer demands. The DYNACORD VL 152 2-way full-range cabinet has been optimized acoustically and mechanically for multi-functional applications. With a variety of mounting accessories and decent cosmetics the VL152 is ideally suited to be used in most demanding applications. The VL152 is manufactured from birch plywood and therefore extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies the light-weight DYNACORD DND15400 Neodymium transducer is used. High frequencies are radiated from a rotatable 90°*45° constant directivity horn equipped with an Electro-Voice ND6 1.4" driver. The VL152 can be used in passive full-range mode and can be switched from the outside to 'biamped' operation. Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available. EASE and Ulysses data allow fast and precise simulations.

Dynacord

Today's sound reinforcement and public address applications require equipment that guarantee exceptional sound quality for a large variety of different events. Multi-functionality is a must in order to be able to react on-site to varying customer demands. The DYNACORD VL 152 2-way full-range cabinet has been optimized acoustically and mechanically for multi-functional applications. With a variety of mounting accessories and decent cosmetics the VL152 is ideally suited to be used in most demanding applications.
The VL152 is manufactured from birch plywood and therefore extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies the light-weight DYNACORD DND15400 Neodymium transducer is used. High frequencies are radiated from a rotatable 90°*45° constant directivity horn equipped with an Electro-Voice ND6 1.4" driver. The VL152 can be used in passive full-range mode and can be switched from the outside to 'biamped' operation. Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available. EASE and Ulysses data allow fast and precise simulations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VL 152
Product Name VariLine Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
NE Woofer, 5.25
Specs
Nominal Power 85 watts
Sensitivity 87 dB
Resonance Frequency 54 Hz
View Details
WX 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details