Visual Sound, Inc. 10.1" Dual OS Tablet Windows + Android 2.2 ViewPad 10

Description
ViewSonic Corp. The ViewSonic ViewPad 10 10.1"; Wi-Fi, Bluetooth dual OS tablet supports both Windows and Android operating systems. It's your choice for the best mobile entertainment and productivity tools. ViewPad 10 is packed with rich features including capacitive multi-touch 1024x600 LCD screen, high performance Intel Pine Trail processor, integrated DDR3 2GB SDRAM and up to 32GB SSD storage capacity, 1.3 megapixel webcam and full connectivity including a mini VGA port and Micro SD slot. With compact and lighter design to carry than a laptop, ViewPad 10 is ideally designed to view Flash-based content and Office programs with Windows, and for the best mobile entertainment experience with Android. Increase efficiency and productivity by combining ViewSonic® ViewPad® 10 dual operating system tablets with our award-winning PJD7583wi interactive Wi-Fi projector" . This winning combination frees teachers from their podium and allows increased interaction with students and their lesson plans from anywhere in the classroom. Highly engaged students have better recall, higher test scores and are less likely to drop out. Choose from Android™ or Windows® operating systems and download lesson plans and apps to help students get the most from each lecture.
Description
ViewSonic Corp. The ViewSonic ViewPad 10 10.1"; Wi-Fi, Bluetooth dual OS tablet supports both Windows and Android operating systems. It's your choice for the best mobile entertainment and productivity tools. ViewPad 10 is packed with rich features including capacitive multi-touch 1024x600 LCD screen, high performance Intel Pine Trail processor, integrated DDR3 2GB SDRAM and up to 32GB SSD storage capacity, 1.3 megapixel webcam and full connectivity including a mini VGA port and Micro SD slot. With compact and lighter design to carry than a laptop, ViewPad 10 is ideally designed to view Flash-based content and Office programs with Windows, and for the best mobile entertainment experience with Android. Increase efficiency and productivity by combining ViewSonic® ViewPad® 10 dual operating system tablets with our award-winning PJD7583wi interactive Wi-Fi projector" . This winning combination frees teachers from their podium and allows increased interaction with students and their lesson plans from anywhere in the classroom. Highly engaged students have better recall, higher test scores and are less likely to drop out. Choose from Android™ or Windows® operating systems and download lesson plans and apps to help students get the most from each lecture.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
10.1" Dual OS Tablet Windows + Android 2.2
ViewPad 10
10.1" Dual OS Tablet Windows + Android 2.2 ViewPad 10
ViewSonic Corp. The ViewSonic ViewPad 10 10.1"; Wi-Fi, Bluetooth dual OS tablet supports both Windows and Android operating systems. It's your choice for the best mobile entertainment and productivity tools. ViewPad 10 is packed with rich features including capacitive multi-touch 1024x600 LCD screen, high performance Intel Pine Trail processor, integrated DDR3 2GB SDRAM and up to 32GB SSD storage capacity, 1.3 megapixel webcam and full connectivity including a mini VGA port and Micro SD slot. With compact and lighter design to carry than a laptop, ViewPad 10 is ideally designed to view Flash-based content and Office programs with Windows, and for the best mobile entertainment experience with Android. Increase efficiency and productivity by combining ViewSonic® ViewPad® 10 dual operating system tablets with our award-winning PJD7583wi interactive Wi-Fi projector" . This winning combination frees teachers from their podium and allows increased interaction with students and their lesson plans from anywhere in the classroom. Highly engaged students have better recall, higher test scores and are less likely to drop out. Choose from Android™ or Windows® operating systems and download lesson plans and apps to help students get the most from each lecture.

ViewSonic Corp.

The ViewSonic ViewPad 10 10.1"; Wi-Fi, Bluetooth dual OS tablet supports both Windows and Android operating systems. It's your choice for the best mobile entertainment and productivity tools. ViewPad 10 is packed with rich features including capacitive multi-touch 1024x600 LCD screen, high performance Intel Pine Trail processor, integrated DDR3 2GB SDRAM and up to 32GB SSD storage capacity, 1.3 megapixel webcam and full connectivity including a mini VGA port and Micro SD slot. With compact and lighter design to carry than a laptop, ViewPad 10 is ideally designed to view Flash-based content and Office programs with Windows, and for the best mobile entertainment experience with Android.
Increase efficiency and productivity by combining ViewSonic® ViewPad® 10 dual operating system tablets with our award-winning PJD7583wi interactive Wi-Fi projector" . This winning combination frees teachers from their podium and allows increased interaction with students and their lesson plans from anywhere in the classroom. Highly engaged students have better recall, higher test scores and are less likely to drop out. Choose from Android™ or Windows® operating systems and download lesson plans and apps to help students get the most from each lecture.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Handheld and Portable Computers
Product Number ViewPad 10
Product Name 10.1" Dual OS Tablet Windows + Android 2.2
Device Type PDA
Unlock Full Specs
to access all available technical data

Similar Products

 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Display Size 10.5 inch (266.70 mm)
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Operating System Google®
Processor Intel 386 Family
Main Memory 4.00 GB
View Details
Laptop - MacBook Air - 11 inch - Apple, Inc.
Specs
Operating System Apple®
Processor Intel 386 Family
Speed 1300 MHz
View Details