Visual Sound, Inc. Two-way, full-range, vented bass, trapezoidal enclosure (optional 70V/100V autoformer) VERIS 8

Description
Community Professional Loudspeakers The VERIS 8 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paired with a subwoofer such as the VERIS 210S, a VERIS 8 system will produce high-fidelity, broad spectrum sound. In addition to distributed systems the VERIS 8 is an excellent choice for ancilliary delay applications. The VERIS 8 may be mounted to a wall or ceiling surface with a yoke bracket included). Optional 70V/100V autoformer. Black or white finish available. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer
Description
Community Professional Loudspeakers The VERIS 8 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paired with a subwoofer such as the VERIS 210S, a VERIS 8 system will produce high-fidelity, broad spectrum sound. In addition to distributed systems the VERIS 8 is an excellent choice for ancilliary delay applications. The VERIS 8 may be mounted to a wall or ceiling surface with a yoke bracket included). Optional 70V/100V autoformer. Black or white finish available. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, vented bass, trapezoidal enclosure (optional 70V/100V autoformer) - VERIS 8 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, vented bass, trapezoidal enclosure (optional 70V/100V autoformer)
VERIS 8
Two-way, full-range, vented bass, trapezoidal enclosure (optional 70V/100V autoformer) VERIS 8
Community Professional Loudspeakers The VERIS 8 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paired with a subwoofer such as the VERIS 210S, a VERIS 8 system will produce high-fidelity, broad spectrum sound. In addition to distributed systems the VERIS 8 is an excellent choice for ancilliary delay applications. The VERIS 8 may be mounted to a wall or ceiling surface with a yoke bracket included). Optional 70V/100V autoformer. Black or white finish available. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer

Community Professional Loudspeakers

The VERIS 8 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paired with a subwoofer such as the VERIS 210S, a VERIS 8 system will produce high-fidelity, broad spectrum sound.

In addition to distributed systems the VERIS 8 is an excellent choice for ancilliary delay applications. The VERIS 8 may be mounted to a wall or ceiling surface with a yoke bracket included). Optional 70V/100V autoformer. Black or white finish available.

  • • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VERIS 8
Product Name Two-way, full-range, vented bass, trapezoidal enclosure (optional 70V/100V autoformer)
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
NE Woofer, 6.5
Specs
Nominal Power 115 watts
Sensitivity 87.2 dB
Resonance Frequency 42 Hz
View Details