Visual Sound, Inc. Two-way, full-range vented bass, trapezoidal, dual cone drivers. Optional 70V / 100V autoformer VERIS 28

Description
Community Professional Loudspeakers The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paired with a subwoofer such as the VERIS 210S, a VERIS 28 system will produce high-fidelity, broad spectrum sound. In addition to distributed systems the VERIS 28 is an excellent choice for ancilliary delay applications. The VERIS 28 may be mounted to a wall or ceiling surface with a yoke bracket (included). Available in Black or White. Optional 70V/100V autoformer. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer
Description
Community Professional Loudspeakers The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paired with a subwoofer such as the VERIS 210S, a VERIS 28 system will produce high-fidelity, broad spectrum sound. In addition to distributed systems the VERIS 28 is an excellent choice for ancilliary delay applications. The VERIS 28 may be mounted to a wall or ceiling surface with a yoke bracket (included). Available in Black or White. Optional 70V/100V autoformer. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range vented bass, trapezoidal, dual cone drivers. Optional 70V / 100V autoformer - VERIS 28 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range vented bass, trapezoidal, dual cone drivers. Optional 70V / 100V autoformer
VERIS 28
Two-way, full-range vented bass, trapezoidal, dual cone drivers. Optional 70V / 100V autoformer VERIS 28
Community Professional Loudspeakers The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paired with a subwoofer such as the VERIS 210S, a VERIS 28 system will produce high-fidelity, broad spectrum sound. In addition to distributed systems the VERIS 28 is an excellent choice for ancilliary delay applications. The VERIS 28 may be mounted to a wall or ceiling surface with a yoke bracket (included). Available in Black or White. Optional 70V/100V autoformer. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer

Community Professional Loudspeakers

The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paired with a subwoofer such as the VERIS 210S, a VERIS 28 system will produce high-fidelity, broad spectrum sound.

In addition to distributed systems the VERIS 28 is an excellent choice for ancilliary delay applications. The VERIS 28 may be mounted to a wall or ceiling surface with a yoke bracket (included). Available in Black or White. Optional 70V/100V autoformer.

  • • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VERIS 28
Product Name Two-way, full-range vented bass, trapezoidal, dual cone drivers. Optional 70V / 100V autoformer
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 276829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
Speakers - FSL-1830R06-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 31 Hz
View Details
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω) - 12W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 12.00 inch (305 mm)
View Details