Visual Sound, Inc. Subwoofer, optimally vented bass, dual drivers, rectangular enclosure VERIS 210S

Description
Community Professional Loudspeakers The VERIS 210S is an exceptionally low-profile, dual-driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 210S has a rapid transient response that produces tight, punchy low frequency output. Its small size makes it a perfect fit for jazz clubs, bars, restaurant, small worship centers and other applications tha require extended bass, but may no have the space available to install larger systems. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Extremely Small Size; Less than One Foot High • Patented Cool-Coil Heat Evacuation Technology • Eight M10 Threaded Rigging Fittings • Terminal Strip and NL4 Compatible Connectors
Description
Community Professional Loudspeakers The VERIS 210S is an exceptionally low-profile, dual-driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 210S has a rapid transient response that produces tight, punchy low frequency output. Its small size makes it a perfect fit for jazz clubs, bars, restaurant, small worship centers and other applications tha require extended bass, but may no have the space available to install larger systems. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Extremely Small Size; Less than One Foot High • Patented Cool-Coil Heat Evacuation Technology • Eight M10 Threaded Rigging Fittings • Terminal Strip and NL4 Compatible Connectors

Suppliers

Company
Product
Description
Supplier Links
Subwoofer, optimally vented bass, dual drivers, rectangular enclosure - VERIS 210S - Visual Sound, Inc.
Broomall, PA, USA
Subwoofer, optimally vented bass, dual drivers, rectangular enclosure
VERIS 210S
Subwoofer, optimally vented bass, dual drivers, rectangular enclosure VERIS 210S
Community Professional Loudspeakers The VERIS 210S is an exceptionally low-profile, dual-driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 210S has a rapid transient response that produces tight, punchy low frequency output. Its small size makes it a perfect fit for jazz clubs, bars, restaurant, small worship centers and other applications tha require extended bass, but may no have the space available to install larger systems. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Extremely Small Size; Less than One Foot High • Patented Cool-Coil Heat Evacuation Technology • Eight M10 Threaded Rigging Fittings • Terminal Strip and NL4 Compatible Connectors

Community Professional Loudspeakers

The VERIS 210S is an exceptionally low-profile, dual-driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 210S has a rapid transient response that produces tight, punchy low frequency output. Its small size makes it a perfect fit for jazz clubs, bars, restaurant, small worship centers and other applications tha require extended bass, but may no have the space available to install larger systems.

  • • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Extremely Small Size; Less than One Foot High • Patented Cool-Coil Heat Evacuation Technology • Eight M10 Threaded Rigging Fittings • Terminal Strip and NL4 Compatible Connectors
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VERIS 210S
Product Name Subwoofer, optimally vented bass, dual drivers, rectangular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details