Visual Sound, Inc. Installation Cabinet Loudspeaker V300

Description
Tannoy/TGI North America, Inc. The V300 is an exceptional, audiophile quality installation cabinet built around a 300mm (12.00") point source, constant directivity SuperDual™ drive unit. This loudspeaker delivers the ultimate in sound reproduction into high end performance applications where extended frequency response, extremely low distortion, outstanding clarity, crystal clear intelligibility, definition and detail are critical. With the 90° controlled conical dispersion and the audiophile performance abilities of the SuperDual™, the V300 is the perfect choice where absolute accuracy is required in applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, audio visual installs and multi-use sports stadiums.
Description
Tannoy/TGI North America, Inc. The V300 is an exceptional, audiophile quality installation cabinet built around a 300mm (12.00") point source, constant directivity SuperDual™ drive unit. This loudspeaker delivers the ultimate in sound reproduction into high end performance applications where extended frequency response, extremely low distortion, outstanding clarity, crystal clear intelligibility, definition and detail are critical. With the 90° controlled conical dispersion and the audiophile performance abilities of the SuperDual™, the V300 is the perfect choice where absolute accuracy is required in applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, audio visual installs and multi-use sports stadiums.

Suppliers

Company
Product
Description
Supplier Links
Installation Cabinet Loudspeaker - V300 - Visual Sound, Inc.
Broomall, PA, USA
Installation Cabinet Loudspeaker
V300
Installation Cabinet Loudspeaker V300
Tannoy/TGI North America, Inc. The V300 is an exceptional, audiophile quality installation cabinet built around a 300mm (12.00") point source, constant directivity SuperDual™ drive unit. This loudspeaker delivers the ultimate in sound reproduction into high end performance applications where extended frequency response, extremely low distortion, outstanding clarity, crystal clear intelligibility, definition and detail are critical. With the 90° controlled conical dispersion and the audiophile performance abilities of the SuperDual™, the V300 is the perfect choice where absolute accuracy is required in applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, audio visual installs and multi-use sports stadiums.

Tannoy/TGI North America, Inc.

The V300 is an exceptional, audiophile quality installation cabinet built around a 300mm (12.00") point source, constant directivity SuperDual™ drive unit. This loudspeaker delivers the ultimate in sound reproduction into high end performance applications where extended frequency response, extremely low distortion, outstanding clarity, crystal clear intelligibility, definition and detail are critical. With the 90° controlled conical dispersion and the audiophile performance abilities of the SuperDual™, the V300 is the perfect choice where absolute accuracy is required in applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, audio visual installs and multi-use sports stadiums.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number V300
Product Name Installation Cabinet Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details