Visual Sound, Inc. 5.6" x 3 Display rack mount with NTCS/Pal Auto Rcognition of Composie signals V-R563-P

Description
Marshall Electronics, Inc. A rack mounted unit that has three independently controlled 5.6" active matrix LCD panels The V-R563P is a rack mounted unit that has three independently controlled 5.6" active matrix LCD panels with active loop through feature. These 5.6" panels have 960 x 234 pixels producing a true high resolution image. This unit also has a unique feature that allows the unit to tilt up or down for optimum viewing angle. The unit fits into an EIA standard 19" rack, 3U high. Each of the three screens has a built-in color bar generator, individual front mounted selector buttons with LED indicators and color, tint, brightness and contrast controls. Each screen has two composite video inputs and outputs, and 3 color tally system. The unit includes power supply and is available in either NTSC or PAL format. High Resolution, 960 x 234 pixels, 224,640 total Ultra bright 350 cd/m2 luminance Two composite video inputs per monitor with active loop through feature and automatic 75 Ohm termination plus Built-in Color Bar Generator Three color, self-powered tally system provided for each panel NTSC/PAL auto recognition 90 degree tilt adjustment while mounted in rack
Description
Marshall Electronics, Inc. A rack mounted unit that has three independently controlled 5.6" active matrix LCD panels The V-R563P is a rack mounted unit that has three independently controlled 5.6" active matrix LCD panels with active loop through feature. These 5.6" panels have 960 x 234 pixels producing a true high resolution image. This unit also has a unique feature that allows the unit to tilt up or down for optimum viewing angle. The unit fits into an EIA standard 19" rack, 3U high. Each of the three screens has a built-in color bar generator, individual front mounted selector buttons with LED indicators and color, tint, brightness and contrast controls. Each screen has two composite video inputs and outputs, and 3 color tally system. The unit includes power supply and is available in either NTSC or PAL format. High Resolution, 960 x 234 pixels, 224,640 total Ultra bright 350 cd/m2 luminance Two composite video inputs per monitor with active loop through feature and automatic 75 Ohm termination plus Built-in Color Bar Generator Three color, self-powered tally system provided for each panel NTSC/PAL auto recognition 90 degree tilt adjustment while mounted in rack

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
5.6" x 3 Display rack mount with NTCS/Pal Auto Rcognition of Composie signals
V-R563-P
5.6" x 3 Display rack mount with NTCS/Pal Auto Rcognition of Composie signals V-R563-P
Marshall Electronics, Inc. A rack mounted unit that has three independently controlled 5.6" active matrix LCD panels The V-R563P is a rack mounted unit that has three independently controlled 5.6" active matrix LCD panels with active loop through feature. These 5.6" panels have 960 x 234 pixels producing a true high resolution image. This unit also has a unique feature that allows the unit to tilt up or down for optimum viewing angle. The unit fits into an EIA standard 19" rack, 3U high. Each of the three screens has a built-in color bar generator, individual front mounted selector buttons with LED indicators and color, tint, brightness and contrast controls. Each screen has two composite video inputs and outputs, and 3 color tally system. The unit includes power supply and is available in either NTSC or PAL format. High Resolution, 960 x 234 pixels, 224,640 total Ultra bright 350 cd/m2 luminance Two composite video inputs per monitor with active loop through feature and automatic 75 Ohm termination plus Built-in Color Bar Generator Three color, self-powered tally system provided for each panel NTSC/PAL auto recognition 90 degree tilt adjustment while mounted in rack

Marshall Electronics, Inc.

A rack mounted unit that has three independently controlled 5.6" active matrix LCD panels

The V-R563P is a rack mounted unit that has three independently controlled 5.6" active matrix LCD panels with active loop through feature. These 5.6" panels have 960 x 234 pixels producing a true high resolution image. This unit also has a unique feature that allows the unit to tilt up or down for optimum viewing angle. The unit fits into an EIA standard 19" rack, 3U high. Each of the three screens has a built-in color bar generator, individual front mounted selector buttons with LED indicators and color, tint, brightness and contrast controls. Each screen has two composite video inputs and outputs, and 3 color tally system. The unit includes power supply and is available in either NTSC or PAL format.

  • High Resolution, 960 x 234 pixels, 224,640 total
  • Ultra bright 350 cd/m2 luminance
  • Two composite video inputs per monitor with active loop through feature and automatic 75 Ohm termination plus Built-in Color Bar Generator
  • Three color, self-powered tally system provided for each panel NTSC/PAL auto recognition
  • 90 degree tilt adjustment while mounted in rack
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-R563-P
Product Name 5.6" x 3 Display rack mount with NTCS/Pal Auto Rcognition of Composie signals
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256217 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details