Daisy Data Displays, Inc. NEMA 4X Workstation Monitor 2750KB Series

Description
Industrial monitor with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the industrial monitor on your plant floor. A variety of other options are also available so you can customize this industrial workstation to fit all your industrial needs. NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids. Available in 15.0" or 19.0" display and optional touch screens to meet your GUI software applications. Impact resistant Polycarbonate viewing window ensures safety on your plant floor. Small compact design enables you to put this unit on your plant floor even when space is limited. Integrated NEMA 4X Membrane Keyboard with sealed trackball provides a user friendly pointing device. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.
Description
Industrial monitor with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the industrial monitor on your plant floor. A variety of other options are also available so you can customize this industrial workstation to fit all your industrial needs. NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids. Available in 15.0" or 19.0" display and optional touch screens to meet your GUI software applications. Impact resistant Polycarbonate viewing window ensures safety on your plant floor. Small compact design enables you to put this unit on your plant floor even when space is limited. Integrated NEMA 4X Membrane Keyboard with sealed trackball provides a user friendly pointing device. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Workstation Monitor - 2750KB Series - Daisy Data Displays, Inc.
York Haven, PA, USA
NEMA 4X Workstation Monitor
2750KB Series
NEMA 4X Workstation Monitor 2750KB Series
Industrial monitor with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the industrial monitor on your plant floor. A variety of other options are also available so you can customize this industrial workstation to fit all your industrial needs. NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids. Available in 15.0" or 19.0" display and optional touch screens to meet your GUI software applications. Impact resistant Polycarbonate viewing window ensures safety on your plant floor. Small compact design enables you to put this unit on your plant floor even when space is limited. Integrated NEMA 4X Membrane Keyboard with sealed trackball provides a user friendly pointing device. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.

Industrial monitor with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the industrial monitor on your plant floor. A variety of other options are also available so you can customize this industrial workstation to fit all your industrial needs.

  • NEMA 4X Stainless Steel Enclosure with beveled edges and slanted top is easy to clean and prevents standing liquids.
  • Available in 15.0" or 19.0" display and optional touch screens to meet your GUI software applications.
  • Impact resistant Polycarbonate viewing window ensures safety on your plant floor.
  • Small compact design enables you to put this unit on your plant floor even when space is limited.
  • Integrated NEMA 4X Membrane Keyboard with sealed trackball provides a user friendly pointing device.
  • Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs.
  • Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime.
  • Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Video Displays
Product Number 2750KB Series
Product Name NEMA 4X Workstation Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 1809035 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Color Color
Diagonal Screen Size 14 inch (356 mm)
Mounting Stand Alone/Desktop
View Details
1/2” Color CCD Camera & 19” LCD Monitor - COL-CCD - Titan Tool Supply, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; DVI; S-Video
View Details