Visual Sound, Inc. Dual Screen 10.4" 2.4 MegaPixel High Resolution HD/SD Monitor Set V-R1042DP-AFHD

Description
Marshall Electronics, Inc. Dual Screen 10.4" 2.4 MegaPixel High Resolution HD/SD monitor set with advanced features Occupying only 5 rack units of a standard 19" EIA equipment rack, the V-R1042DP-AFHD represents leading edge technology in LCD imaging for broadcast and professional video applications. Two high resolution 2.4 MegaPixel TFT screens with completely digital signal processing provide image reproduction that exceeds all CRT displays available in a similar form factor. All SMPTE/ITU video standards and signal types are accepted and displayed on each screen of this model. Analog signals are digitized using an advanced 10-bit process on each signal path with 4x oversampling and adaptive 5-line comb filter with exacting color space conversion. All video formats are scaled to fit onscreen in the highest resolution using a state-of-the-art LSI that incorporates 4x4 pixel interpolations with precision Gamma correction to produce the best images available. Additional features include setup memory, Zoom function, 6 Frame Marker Overlays, Blue Gun, and direct access for all adjustment and selection functions. High Definition Resolution 2.4 MegaPixel screen with 1024 x 768 resolution 100% digital processing Analog signals converted to digital High resolution scaling of all images CRT style viewing radius -- 170 degrees in all directions provides superior visibility when the viewer is not directly in front of the screen 300 candelas per square meter (cd/m2) luminance produces enhanced image quality in varying light and viewing conditions 700:1 ratio of contrast between black and white luminance values 4:3 and 16:9 screen aspect ratios for DTV applications in HD and SD formats Works with all SMPTE/ITU serial digital production formats and frame rates Blue Gun for color adjustment Ready to mount in 19" rack out-of-the-box Three-color self-powered tally system provided for each panel Built-in Color Bar Generator Standard inputs: HDSDI (all formats) SDI (ITU-R BT601 format) Composite Video PAL/NTSC Y/C (S-Video) Component Video YPbPr VGA to XGA DVI-I Loop-through of all input signals Zoom function Built-in Color Bars 6 Frame Marker Overlays with Center Mark Easy-to-see three color tally indicators Adjustment Settings Memory Calibrated Color Temperature and Gamma
Description
Marshall Electronics, Inc. Dual Screen 10.4" 2.4 MegaPixel High Resolution HD/SD monitor set with advanced features Occupying only 5 rack units of a standard 19" EIA equipment rack, the V-R1042DP-AFHD represents leading edge technology in LCD imaging for broadcast and professional video applications. Two high resolution 2.4 MegaPixel TFT screens with completely digital signal processing provide image reproduction that exceeds all CRT displays available in a similar form factor. All SMPTE/ITU video standards and signal types are accepted and displayed on each screen of this model. Analog signals are digitized using an advanced 10-bit process on each signal path with 4x oversampling and adaptive 5-line comb filter with exacting color space conversion. All video formats are scaled to fit onscreen in the highest resolution using a state-of-the-art LSI that incorporates 4x4 pixel interpolations with precision Gamma correction to produce the best images available. Additional features include setup memory, Zoom function, 6 Frame Marker Overlays, Blue Gun, and direct access for all adjustment and selection functions. High Definition Resolution 2.4 MegaPixel screen with 1024 x 768 resolution 100% digital processing Analog signals converted to digital High resolution scaling of all images CRT style viewing radius -- 170 degrees in all directions provides superior visibility when the viewer is not directly in front of the screen 300 candelas per square meter (cd/m2) luminance produces enhanced image quality in varying light and viewing conditions 700:1 ratio of contrast between black and white luminance values 4:3 and 16:9 screen aspect ratios for DTV applications in HD and SD formats Works with all SMPTE/ITU serial digital production formats and frame rates Blue Gun for color adjustment Ready to mount in 19" rack out-of-the-box Three-color self-powered tally system provided for each panel Built-in Color Bar Generator Standard inputs: HDSDI (all formats) SDI (ITU-R BT601 format) Composite Video PAL/NTSC Y/C (S-Video) Component Video YPbPr VGA to XGA DVI-I Loop-through of all input signals Zoom function Built-in Color Bars 6 Frame Marker Overlays with Center Mark Easy-to-see three color tally indicators Adjustment Settings Memory Calibrated Color Temperature and Gamma

Suppliers

Company
Product
Description
Supplier Links
Dual Screen 10.4
Broomall, PA, USA
Dual Screen 10.4" 2.4 MegaPixel High Resolution HD/SD Monitor Set
V-R1042DP-AFHD
Dual Screen 10.4" 2.4 MegaPixel High Resolution HD/SD Monitor Set V-R1042DP-AFHD
Marshall Electronics, Inc. Dual Screen 10.4" 2.4 MegaPixel High Resolution HD/SD monitor set with advanced features Occupying only 5 rack units of a standard 19" EIA equipment rack, the V-R1042DP-AFHD represents leading edge technology in LCD imaging for broadcast and professional video applications. Two high resolution 2.4 MegaPixel TFT screens with completely digital signal processing provide image reproduction that exceeds all CRT displays available in a similar form factor. All SMPTE/ITU video standards and signal types are accepted and displayed on each screen of this model. Analog signals are digitized using an advanced 10-bit process on each signal path with 4x oversampling and adaptive 5-line comb filter with exacting color space conversion. All video formats are scaled to fit onscreen in the highest resolution using a state-of-the-art LSI that incorporates 4x4 pixel interpolations with precision Gamma correction to produce the best images available. Additional features include setup memory, Zoom function, 6 Frame Marker Overlays, Blue Gun, and direct access for all adjustment and selection functions. High Definition Resolution 2.4 MegaPixel screen with 1024 x 768 resolution 100% digital processing Analog signals converted to digital High resolution scaling of all images CRT style viewing radius -- 170 degrees in all directions provides superior visibility when the viewer is not directly in front of the screen 300 candelas per square meter (cd/m2) luminance produces enhanced image quality in varying light and viewing conditions 700:1 ratio of contrast between black and white luminance values 4:3 and 16:9 screen aspect ratios for DTV applications in HD and SD formats Works with all SMPTE/ITU serial digital production formats and frame rates Blue Gun for color adjustment Ready to mount in 19" rack out-of-the-box Three-color self-powered tally system provided for each panel Built-in Color Bar Generator Standard inputs: HDSDI (all formats) SDI (ITU-R BT601 format) Composite Video PAL/NTSC Y/C (S-Video) Component Video YPbPr VGA to XGA DVI-I Loop-through of all input signals Zoom function Built-in Color Bars 6 Frame Marker Overlays with Center Mark Easy-to-see three color tally indicators Adjustment Settings Memory Calibrated Color Temperature and Gamma

Marshall Electronics, Inc.

Dual Screen 10.4" 2.4 MegaPixel High Resolution HD/SD monitor set with advanced features

Occupying only 5 rack units of a standard 19" EIA equipment rack, the V-R1042DP-AFHD represents leading edge technology in LCD imaging for broadcast and professional video applications. Two high resolution 2.4 MegaPixel TFT screens with completely digital signal processing provide image reproduction that exceeds all CRT displays available in a similar form factor. All SMPTE/ITU video standards and signal types are accepted and displayed on each screen of this model. Analog signals are digitized using an advanced 10-bit process on each signal path with 4x oversampling and adaptive 5-line comb filter with exacting color space conversion. All video formats are scaled to fit onscreen in the highest resolution using a state-of-the-art LSI that incorporates 4x4 pixel interpolations with precision Gamma correction to produce the best images available. Additional features include setup memory, Zoom function, 6 Frame Marker Overlays, Blue Gun, and direct access for all adjustment and selection functions.

  • High Definition Resolution 2.4 MegaPixel screen with 1024 x 768 resolution
  • 100% digital processing
  • Analog signals converted to digital
  • High resolution scaling of all images
  • CRT style viewing radius -- 170 degrees in all directions provides superior visibility when the viewer is not directly in front of the screen
  • 300 candelas per square meter (cd/m2) luminance produces enhanced image quality in varying light and viewing conditions
  • 700:1 ratio of contrast between black and white luminance values
  • 4:3 and 16:9 screen aspect ratios for DTV applications in HD and SD formats
  • Works with all SMPTE/ITU serial digital production formats and frame rates
  • Blue Gun for color adjustment
  • Ready to mount in 19" rack out-of-the-box
  • Three-color self-powered tally system provided for each panel
  • Built-in Color Bar Generator
  • Standard inputs:
  • HDSDI (all formats)
  • SDI (ITU-R BT601 format)
  • Composite Video PAL/NTSC
  • Y/C (S-Video)
  • Component Video YPbPr
  • VGA to XGA
  • DVI-I
  • Loop-through of all input signals
  • Zoom function
  • Built-in Color Bars
  • 6 Frame Marker Overlays with Center Mark
  • Easy-to-see three color tally indicators
  • Adjustment Settings Memory
  • Calibrated Color Temperature and Gamma
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-R1042DP-AFHD
Product Name Dual Screen 10.4" 2.4 MegaPixel High Resolution HD/SD Monitor Set
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 214826 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details