Visual Sound, Inc. 7" Lightweight High Resolution Portable Field / Camera-Top Monitor V-LCD70P-HDMI

Description
Marshall Electronics, Inc. The V-LCD70P-HDMI is the latest addition to Marshall's successful and popular line of portable field / camera-top monitors. These new monitors introduce a new durable and lightweight design, weighing in at only 1.3 pounds! They also feature our completely digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, 4-pin XLR power jack, and optical grade polycarbonate screen protection. Analog signals are digitized using advanced 10-bit processing with 4x oversampling and adaptive 5-line comb filter. This model also comes in 2 other major module configurations: 3GSDI (Composite, YPbPr and 3G/HD/SDI) and HDA (Composite, YPbPr). A variety of battery adapters are available for each configuration*.
Description
Marshall Electronics, Inc. The V-LCD70P-HDMI is the latest addition to Marshall's successful and popular line of portable field / camera-top monitors. These new monitors introduce a new durable and lightweight design, weighing in at only 1.3 pounds! They also feature our completely digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, 4-pin XLR power jack, and optical grade polycarbonate screen protection. Analog signals are digitized using advanced 10-bit processing with 4x oversampling and adaptive 5-line comb filter. This model also comes in 2 other major module configurations: 3GSDI (Composite, YPbPr and 3G/HD/SDI) and HDA (Composite, YPbPr). A variety of battery adapters are available for each configuration*.

Suppliers

Company
Product
Description
Supplier Links
7
Broomall, PA, USA
7" Lightweight High Resolution Portable Field / Camera-Top Monitor
V-LCD70P-HDMI
7" Lightweight High Resolution Portable Field / Camera-Top Monitor V-LCD70P-HDMI
Marshall Electronics, Inc. The V-LCD70P-HDMI is the latest addition to Marshall's successful and popular line of portable field / camera-top monitors. These new monitors introduce a new durable and lightweight design, weighing in at only 1.3 pounds! They also feature our completely digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, 4-pin XLR power jack, and optical grade polycarbonate screen protection. Analog signals are digitized using advanced 10-bit processing with 4x oversampling and adaptive 5-line comb filter. This model also comes in 2 other major module configurations: 3GSDI (Composite, YPbPr and 3G/HD/SDI) and HDA (Composite, YPbPr). A variety of battery adapters are available for each configuration*.

Marshall Electronics, Inc.

The V-LCD70P-HDMI is the latest addition to Marshall's successful and popular line of portable field / camera-top monitors. These new monitors introduce a new durable and lightweight design, weighing in at only 1.3 pounds! They also feature our completely digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, 4-pin XLR power jack, and optical grade polycarbonate screen protection. Analog signals are digitized using advanced 10-bit processing with 4x oversampling and adaptive 5-line comb filter. This model also comes in 2 other major module configurations: 3GSDI (Composite, YPbPr and 3G/HD/SDI) and HDA (Composite, YPbPr). A variety of battery adapters are available for each configuration*.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD70P-HDMI
Product Name 7" Lightweight High Resolution Portable Field / Camera-Top Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details