Visual Sound, Inc. 7 Inch 16:9 High Resolution Wide Screen LCD Panel V-LCD7-WPR

Description
Marshall Electronics, Inc. The V-LCD7-WPR is a high resolution 7 inch(measured diagonally) wide screen (16:9) LCD panel. With brightness of 400 cd/m2 it will provide outstanding displays in bright ambient lighting conditions. T... The V-LCD7-WPR is a high resolution 7 inch(measured diagonally) wide screen (16:9) LCD panel. With brightness of 400 cd/m2 it will provide outstanding displays in bright ambient lighting conditions. The module includes connections for composite video and power and offers a full compliment of features. User Control Interface PCB (Driving Board) and Power PCB with interconnect cables included. Recommended Power Supply: V-PS12-1000 (Not Included). 7 Inch Display NTSC/PAL auto detection 400 cd/m2 Brightness
Description
Marshall Electronics, Inc. The V-LCD7-WPR is a high resolution 7 inch(measured diagonally) wide screen (16:9) LCD panel. With brightness of 400 cd/m2 it will provide outstanding displays in bright ambient lighting conditions. T... The V-LCD7-WPR is a high resolution 7 inch(measured diagonally) wide screen (16:9) LCD panel. With brightness of 400 cd/m2 it will provide outstanding displays in bright ambient lighting conditions. The module includes connections for composite video and power and offers a full compliment of features. User Control Interface PCB (Driving Board) and Power PCB with interconnect cables included. Recommended Power Supply: V-PS12-1000 (Not Included). 7 Inch Display NTSC/PAL auto detection 400 cd/m2 Brightness

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
7 Inch 16:9 High Resolution Wide Screen LCD Panel
V-LCD7-WPR
7 Inch 16:9 High Resolution Wide Screen LCD Panel V-LCD7-WPR
Marshall Electronics, Inc. The V-LCD7-WPR is a high resolution 7 inch(measured diagonally) wide screen (16:9) LCD panel. With brightness of 400 cd/m2 it will provide outstanding displays in bright ambient lighting conditions. T... The V-LCD7-WPR is a high resolution 7 inch(measured diagonally) wide screen (16:9) LCD panel. With brightness of 400 cd/m2 it will provide outstanding displays in bright ambient lighting conditions. The module includes connections for composite video and power and offers a full compliment of features. User Control Interface PCB (Driving Board) and Power PCB with interconnect cables included. Recommended Power Supply: V-PS12-1000 (Not Included). 7 Inch Display NTSC/PAL auto detection 400 cd/m2 Brightness

Marshall Electronics, Inc.

The V-LCD7-WPR is a high resolution 7 inch(measured diagonally) wide screen (16:9) LCD panel. With brightness of 400 cd/m2 it will provide outstanding displays in bright ambient lighting conditions. T...

The V-LCD7-WPR is a high resolution 7 inch(measured diagonally) wide screen (16:9) LCD panel. With brightness of 400 cd/m2 it will provide outstanding displays in bright ambient lighting conditions. The module includes connections for composite video and power and offers a full compliment of features. User Control Interface PCB (Driving Board) and Power PCB with interconnect cables included. Recommended Power Supply: V-PS12-1000 (Not Included).

  • 7 Inch Display
  • NTSC/PAL auto detection
  • 400 cd/m2 Brightness
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD7-WPR
Product Name 7 Inch 16:9 High Resolution Wide Screen LCD Panel
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809034 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details